location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC FE991 SB 19" CRT .27 96kHz TCO03 monitor CRT 48.3 cm (19") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FE991 SB 19" CRT .27 96kHz TCO03
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60001072
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32375
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:23:09
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3YEARS
Long product name NEC FE991 SB 19" CRT .27 96kHz TCO03 monitor CRT 48.3 cm (19") 1280 x 1024 pixels :
The long product name of NEC FE991 SB 19" CRT .27 96kHz TCO03 monitor CRT 48.3 cm (19") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multisync FE991SB 19"CRT AG Pitch 0.25-0.27mm Horiz frequency 31-96kHz TCO03 3Y On-Site Warranty
More>>>
Short summary description NEC FE991 SB 19" CRT .27 96kHz TCO03 monitor CRT 48.3 cm (19") 1280 x 1024 pixels:
This short summary of the NEC FE991 SB 19" CRT .27 96kHz TCO03 monitor CRT 48.3 cm (19") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

NEC FE991 SB 19" CRT .27 96kHz TCO03, 48.3 cm (19"), CRT, 36.6 cm, 27.4 cm, 50 - 160 Hz, 30 - 96 kHz

Long summary description NEC FE991 SB 19" CRT .27 96kHz TCO03 monitor CRT 48.3 cm (19") 1280 x 1024 pixels:
This is an auto-generated long summary of NEC FE991 SB 19" CRT .27 96kHz TCO03 monitor CRT 48.3 cm (19") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

NEC FE991 SB 19" CRT .27 96kHz TCO03. Display diagonal: 48.3 cm (19"), Type: CRT, Viewable size, vertical: 36.6 cm. Maximum resolution: 1792 x 1344 pixels, Display resolution: 1280 x 1024 pixels. Certification: CE; TÜV-GS; MPR-III; FCC Class B; UL/C-UL; Ctick; PCBC; GOST; PSB; TCO 99; ISO 9241-3/-7/-8;.... Dimensions (WxDxH): 442 x 443 x 447.5 mm, Weight: 23 kg. I/O ports: Monitor; Power cable; CD-Rom; User manual