X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD1701 17" TFT .264 80kHz TCO99
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60001034
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:03:28
The date of the most recent change of this product data-sheet in Icecat.
Product views: 18318
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Warranty: 3years
Long product name NEC LCD1701 17" TFT .264 80kHz TCO99 17":
The short editorial description of NEC LCD1701 17" TFT .264 80kHz TCO99 17"
MultiSync LCD 1701 17" TN + Film TFT 1280x1024 80kHz TCO03

Marketing text NEC LCD1701 17" TFT .264 80kHz TCO99 17"

:
The official marketing text of NEC LCD1701 17" TFT .264 80kHz TCO99 17" as supplied by the manufacturer
Allround LCD monitor with TN+ film TFT display
• New slim bezel design with silvery front
• NTAA (Non-Touch-Auto-Adjustment) for stable excellent picture quality
• NaViSet™ and NaViSet™ Administrator compatible
• Rapid Response Time
• Cable Management
• Low power consumption for reduced Total Cost of Ownership (TCO)
• VESA mounting interface enables versatile installation
• Ergonomics and safety complying to the highest industry standards including ISO 13406-2
Short summary description NEC LCD1701 17" TFT .264 80kHz TCO99 17":
This short summary of the NEC LCD1701 17" TFT .264 80kHz TCO99 17" data-sheet is auto-generated and uses the product title and the first six key specs.
NEC LCD1701 17" TFT .264 80kHz TCO99, 1280 x 1024 pixels, 450:1, 16.78 million colours, NTAA (Non-Touch-Auto-Adjustment); Auto adjust; Contrast; Brightness;, 5 - 35 °C, 30 - 80%
Long summary description NEC LCD1701 17" TFT .264 80kHz TCO99 17":
This is an auto-generated long summary of NEC LCD1701 17" TFT .264 80kHz TCO99 17" based on the first three specs of the first five spec groups.
NEC LCD1701 17" TFT .264 80kHz TCO99. Display diagonal: 43.2 cm (17"), Display brightness: 250 cd/m², Display resolution: 1280 x 1024 pixels. Audio system: NTAA (Non-Touch-Auto-Adjustment); Auto adjust; Contrast; Brightness;. Certification: TCO99. Width: 37.4 cm, Depth: 38.4 cm, Height: 19.6 cm. Bundled software: CE; TÜV GS; TÜV ERGONOMIE; UL/C-UL or CSA; FCC Class B; PCT GOST;
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
25 ms
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
450:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
140°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Display number of colours*
16.78 million colours
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.264 mm
Horizontal scan range
80 kHz
Vertical scan range
60 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
33.8 cm
Viewable size, vertical
27 cm
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
Monitor; Power cable; Signal cable VGA to VGA; CD-ROM;
Sales Office List; User’s manual
Multimedia
Audio system
System used to play music or speech.
NTAA (Non-Touch-Auto-Adjustment); Auto adjust; Contrast; Brightness;
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35°C
Operating relative humidity (H-H)
30 - 80%
Maximum operating temperature range (T-T)
5 - 35°C
Certificates
Certification
TCO99
Weight & dimensions
Width *
The measurement or extent of something from side to side.
374 mm
Depth *
The distance from the front to the back of something.
383.6 mm
Height *
The measurement of the product from head to foot or from base to top.
196 mm
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
CE; TÜV GS; TÜV ERGONOMIE; UL/C-UL or CSA; FCC Class B; PCT GOST;
ISO 13406-2; TCO 99; Energy Star; Energy 2000; PCBC/B-mark
Other features
Video in
VESA DDC2B; DDC2Bi; DDC/CI and EDID standard
Display viewable area (HxV)
337.9 x 270.4 mm