X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD1501 15INCH TFT 1024*768@75HZ ANALOOG TCO99
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60000895
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Oct 2013 05:33:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9940
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Warranty: 3 years warranty including backlight; 3 years on-site warranty*
* 3 years on-site warranty within EU countries, Switzerland, Norway, Liechtenstein and Iceland; with optional exchange or repair and return service.
All specifications are subject to change without notice. Status October 2002.
Long product name NEC LCD1501 15INCH TFT 1024*768@75HZ ANALOOG TCO99 15":
The short editorial description of NEC LCD1501 15INCH TFT 1024*768@75HZ ANALOOG TCO99 15"
NEC LCD1501 15"TFT 0.297 60kHz TCO 99

Marketing text NEC LCD1501 15INCH TFT 1024*768@75HZ ANALOOG TCO99 15"

:
The official marketing text of NEC LCD1501 15INCH TFT 1024*768@75HZ ANALOOG TCO99 15" as supplied by the manufacturer
Enhance your visual experience at an unrivaled price with the 15" NEC MultiSync LCD1501, a space-saving LCD monitor with a thin frame that allows you to focus more on your ideas and less on the monitor's bezel. No Touch Auto Adjust adjusts the monitor to optimal settings upon initial power-on, low energy consumption reduces costs over the monitor's life, and the choice of a white or black cabinet allows you to match your system or laptop.
Short summary description NEC LCD1501 15INCH TFT 1024*768@75HZ ANALOOG TCO99 15":
This short summary of the NEC LCD1501 15INCH TFT 1024*768@75HZ ANALOOG TCO99 15" data-sheet is auto-generated and uses the product title and the first six key specs.
NEC LCD1501 15INCH TFT 1024*768@75HZ ANALOOG TCO99, 1024 x 768 pixels, LCD, 350:1, Audio Functions: No, 30 - 80%, CE; FCC Class B; TÜV GS; TÜV ERGONOMIE; UL/C-UL or CSA; TCO 99;
Long summary description NEC LCD1501 15INCH TFT 1024*768@75HZ ANALOOG TCO99 15":
This is an auto-generated long summary of NEC LCD1501 15INCH TFT 1024*768@75HZ ANALOOG TCO99 15" based on the first three specs of the first five spec groups.
NEC LCD1501 15INCH TFT 1024*768@75HZ ANALOOG TCO99. Display diagonal: 38.1 cm (15"), Display brightness: 250 cd/m², Display resolution: 1024 x 768 pixels. Audio system: Audio Functions: No. Certification: CE; FCC Class B; TÜV GS; TÜV ERGONOMIE; UL/C-UL or CSA; TCO 99;. Width: 34.5 cm, Depth: 16.6 cm, Height: 34.4 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
30 ms
Display*
The description of display that can includes display type, resolution, size etc.
LCD
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
350:1
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.297 mm
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
30.4 cm
Viewable size, vertical
22.8 cm
Multimedia
Audio system
System used to play music or speech.
Audio Functions: No
Operational conditions
Operating relative humidity (H-H)
30 - 80%
Maximum operating temperature range (T-T)
5 - 35°C
Certificates
Certification
CE; FCC Class B; TÜV GS; TÜV ERGONOMIE; UL/C-UL or CSA; TCO 99;
ISO 13406-2; MPR II/MPR III; PCBC/B-mark; Ctick; PCT-GOST;
Energy Star
Weight & dimensions
Width *
The measurement or extent of something from side to side.
344.8 mm
Depth *
The distance from the front to the back of something.
166 mm
Height *
The measurement of the product from head to foot or from base to top.
344.2 mm