X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD1760NX 17" TFT .264 80KHz TC099 Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60000892
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:06:30
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11600
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Warranty: 3 years
Long product name NEC LCD1760NX 17" TFT .264 80KHz TC099 Black 17":
The short editorial description of NEC LCD1760NX 17" TFT .264 80KHz TC099 Black 17"
MultiSync LCD 1760NX 17" TN + Film TFT 1280 x 1024 80kHz TCO99 BLACK

Marketing text NEC LCD1760NX 17" TFT .264 80KHz TC099 Black 17"

:
The official marketing text of NEC LCD1760NX 17" TFT .264 80KHz TC099 Black 17" as supplied by the manufacturer
The 17" NEC MultiSync LCD1760NX enhances your visual experience with superior screen performance, advanced technologies and comforting design elements. This model's digital and analog inputs ensure compatibility with today's and tomorrow's computer systems, and XtraView+ technology allows for wide-angle views up to 140°.
Short summary description NEC LCD1760NX 17" TFT .264 80KHz TC099 Black 17":
This short summary of the NEC LCD1760NX 17" TFT .264 80KHz TC099 Black 17" data-sheet is auto-generated and uses the product title and the first six key specs.
NEC LCD1760NX 17" TFT .264 80KHz TC099 Black, 1280 x 1024 pixels, 450:1, 16.78 million colours, 31.5 - 81.1 kHz, 56 - 75 Hz, CE; TÜV GS; TÜV ERGONOMIE; UL/C-UL or CSA; FCC Class B; PCT GOST; ISO 13406-2; TCO 99; Energy Star;
Long summary description NEC LCD1760NX 17" TFT .264 80KHz TC099 Black 17":
This is an auto-generated long summary of NEC LCD1760NX 17" TFT .264 80KHz TC099 Black 17" based on the first three specs of the first five spec groups.
NEC LCD1760NX 17" TFT .264 80KHz TC099 Black. Display diagonal: 43.2 cm (17"), Display brightness: 260 cd/m², Display resolution: 1280 x 1024 pixels. Certification: CE; TÜV GS; TÜV ERGONOMIE; UL/C-UL or CSA; FCC Class B; PCT GOST; ISO 13406-2; TCO 99; Energy Star; . Width: 37.4 cm, Depth: 20.5 cm, Height: 34.4 cm. Bundled software: Drivers & Utilities. Power requirements: 100–120 V/220-240 V, integrated power supply
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
260 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
16 ms
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
450:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
140°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
140°
Display number of colours*
16.78 million colours
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.264 mm
Horizontal scan range
31.5 - 81.1 kHz
Vertical scan range
56 - 75 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
33.8 cm
Viewable size, vertical
27 cm
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
Analog: 1 x Mini D-sub 15 pin; Digital: 1 x DVI-D
Multimedia
Audio system
System used to play music or speech.
Yes
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Certificates
Certification
CE; TÜV GS; TÜV ERGONOMIE; UL/C-UL or CSA; FCC Class B; PCT GOST; ISO 13406-2; TCO 99; Energy Star; Energy 2000; PCBC/B-mark
Weight & dimensions
Width *
The measurement or extent of something from side to side.
374 mm
Depth *
The distance from the front to the back of something.
205 mm
Height *
The measurement of the product from head to foot or from base to top.
343.8 mm
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers & Utilities
Other features
Power requirements
100–120 V/220-240 V, integrated power supply
Brand
Image
Product code
Product
Stock
Price from
NEC AccuSync LCD72XM Black 17" Black
NEC AccuSync LCD72XM Black 17" Black
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
60001366
 —