location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC 30IN LCD MONITOR LCD3000 computer monitor 76.2 cm (30") 1280 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30IN LCD MONITOR LCD3000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60000860
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC 30IN LCD MONITOR LCD3000 computer monitor 76.2 cm (30") 1280 x 768 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 76.2 cm (30")
  • - 1280 x 768 pixels
  • - 25 ms 450 cd/m² 350:1
Long product name NEC 30IN LCD MONITOR LCD3000 computer monitor 76.2 cm (30") 1280 x 768 pixels :
The long product name of NEC 30IN LCD MONITOR LCD3000 computer monitor 76.2 cm (30") 1280 x 768 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

30IN LCD MONITOR LCD3000 1280X768 WXGA BLACK REMOTE IN (PC)
More>>>
Short summary description NEC 30IN LCD MONITOR LCD3000 computer monitor 76.2 cm (30") 1280 x 768 pixels:
This short summary of the NEC 30IN LCD MONITOR LCD3000 computer monitor 76.2 cm (30") 1280 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

NEC 30IN LCD MONITOR LCD3000, 76.2 cm (30"), 1280 x 768 pixels, 25 ms

Long summary description NEC 30IN LCD MONITOR LCD3000 computer monitor 76.2 cm (30") 1280 x 768 pixels:
This is an auto-generated long summary of NEC 30IN LCD MONITOR LCD3000 computer monitor 76.2 cm (30") 1280 x 768 pixels based on the first three specs of the first five spec groups.

NEC 30IN LCD MONITOR LCD3000. Display diagonal: 76.2 cm (30"), Display resolution: 1280 x 768 pixels, Response time: 25 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 16:09:23
Uk has collected 1 expert review for NEC 30IN LCD MONITOR LCD3000 computer monitor 76.2 cm (30") 1280 x 768 pixels and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pocket-lint.com
Updated:
2014-01-03 16:09:23
£2500 buys two CRT widescreen TVs but if you need the space for business or to spoil yourself for games, you’d never need another screen again.
80%
Brand Image Product code Product Stock Price from
NEC

NEC LCD3000 30 black computer monitor 76.2 cm (30") 1280 x 768 pixels
(show image)
60001046 LCD3000 30 black 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC LCD3000 30" TFT 75kHz Black s-video computer monitor 76.2 cm (30") 1280 x 768 pixels
(show image)
60001090 LCD3000 30" TFT 75kHz Black s-video 0.00
(excl. VAT)
0 (incl. VAT)