Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC FE991 SB 19" CRT .27 96kHz TCO99 19" 1792 x 1344pixels monitor CRT

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FE991 SB 19" CRT .27 96kHz TCO99
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60000765
Category
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12548
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:40
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name NEC FE991 SB 19" CRT .27 96kHz TCO99 19" 1792 x 1344pixels monitor CRT :
The short editorial description of NEC FE991 SB 19" CRT .27 96kHz TCO99 19" 1792 x 1344pixels monitor CRT

Multisync FE991SB 19"CRT AG Pitch 0.25-0.27mm Horiz frequency 31-96kHz TCO99 3Y On-Site Warranty
More>>>

NEC FE991 SB 19" CRT .27 96kHz TCO99 19" 1792 x 1344pixels monitor CRT:
The official marketing text of NEC FE991 SB 19" CRT .27 96kHz TCO99 19" 1792 x 1344pixels monitor CRT as supplied by the manufacturer
Make a bright investment in performance with the 19” (18” viewable) NEC MultiSync FE991SB, a flat-screen CRT monitor boasting superior image quality and unprecedented brightness. This model’s cabinet, which features a user-friendly design with recessed cable connections, is available in white or black to match your system or laptop.
Short summary description NEC FE991 SB 19" CRT .27 96kHz TCO99 19" 1792 x 1344pixels monitor CRT:
This short summary of the NEC FE991 SB 19" CRT .27 96kHz TCO99 19" 1792 x 1344pixels monitor CRT data-sheet is auto-generated and uses the product title and the first six key specs.
NEC FE991 SB 19" CRT .27 96kHz TCO99, 48.3 cm (19"), Display /CRT conventional - desktop, 45.7 cm, 50 - 160 Hz, 30 - 96 kHz, CRT
Long summary description NEC FE991 SB 19" CRT .27 96kHz TCO99 19" 1792 x 1344pixels monitor CRT :

NEC FE991 SB 19" CRT .27 96kHz TCO99. Display diagonal: 48.3 cm (19"), Type: Display /CRT conventional - desktop, Viewable size diagonal: 45.7 cm. Display resolution: 1792 x 1344 pixels. Dimensions (WxDxH): 442 x 447.5 x 443 mm, Weight: 23 kg. Certification: UL/C-UL or CSA; TUV/GS; Energy Star; CE; Windows 2000/ME/XP; FCC CLASSB/CANADIAN DOC; MPRII; TCO'99

This is an auto-generated long summary of NEC FE991 SB 19" CRT .27 96kHz TCO99 19" 1792 x 1344pixels monitor CRT based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Type
Characteristics of the device.
Display /CRT conventional - desktop
Viewable size diagonal
45.7 cm
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 96 kHz
Display
The description of display that can includes display type, resolution, size etc.
CRT
Audio
Audio system
System used to play music or speech.
No
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1792 x 1344 pixels
Ports & interfaces
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Management features
User controls
Brightness, Contrast, Display Position and Size, Color control, Geometry, Moire canceller, Language Select, 7 Keys: SW, Exit, -, +, Up, Down, Proceed, Reset
Certificates
Certification
UL/C-UL or CSA; TUV/GS; Energy Star; CE; Windows 2000/ME/XP; FCC CLASSB/CANADIAN DOC; MPRII; TCO'99
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
442 x 447.5 x 443 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
23 kg
X