X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO2070U 22" DTR-NF .24 140kHz USB Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60000749
Category :
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Aug 2011 01:29:12
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6931
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: 3YEARS
Long product name NEC PRO2070U 22" DTR-NF .24 140kHz USB Black:
The short editorial description of NEC PRO2070U 22" DTR-NF .24 140kHz USB Black
Pro 2070U 22" DTR-NF .24 140kHz USB Black

Marketing text NEC PRO2070U 22" DTR-NF .24 140kHz USB Black

:
The official marketing text of NEC PRO2070U 22" DTR-NF .24 140kHz USB Black as supplied by the manufacturer
New SuperBright DIAMONDTRON CRT monitor provides high brightness for multimedia applications
• Simple button control for SuperBright Mode
• New international colour standard sRGB for consistent colour setting and reproduction –
state-of-the-art technology for CRT monitors
• Various automatical adjustments for best picture performance
• Minimum screen reflection
• New outstanding cabinet design and colour
• Ergonomics and safety complying to the highest industry standards
• Compatible with NaViSet™ control software**
• DDC/CI compatible (both inputs)
Short summary description NEC PRO2070U 22" DTR-NF .24 140kHz USB Black:
This short summary of the NEC PRO2070U 22" DTR-NF .24 140kHz USB Black data-sheet is auto-generated and uses the product title and the first six key specs.
NEC PRO2070U 22" DTR-NF .24 140kHz USB Black, crt, 50 - 160 Hz, 30 - 80%, CE; MPR-III; TCO 99; TÜV-GS; TÜV-ERGONOMY; FCC Class B; UL/C-UL;, 2048 x 1536 pixels, 495 x 484.5 x 471 mm
Long summary description NEC PRO2070U 22" DTR-NF .24 140kHz USB Black:
This is an auto-generated long summary of NEC PRO2070U 22" DTR-NF .24 140kHz USB Black based on the first three specs of the first five spec groups.
NEC PRO2070U 22" DTR-NF .24 140kHz USB Black. Display diagonal: 55.9 cm (22"), Type: crt, Viewable size, vertical: 51 cm. Maximum resolution: 2048 x 1536 pixels, Display resolution: 1600 x 1200 pixels. Dimensions (WxDxH): 495 x 484.5 x 471 mm. Certification: CE; MPR-III; TCO 99; TÜV-GS; TÜV-ERGONOMY; FCC Class B; UL/C-UL;. Weight: 30 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
55.9 cm (22")
Type
Characteristics of the device.
crt
Viewable size, vertical
51 cm
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
40.6 cm
Viewable size diagonal
30.4 cm
Vertical scan range
50 - 160 Hz
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.24 mm
Display
The description of display that can includes display type, resolution, size etc.
2048 x 1536
Monitor picture tube
55.9 cm (22")
Display resolution
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 1200 pixels
Operational conditions
Operating relative humidity (H-H)
30 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35°C
Power
Monitor maximum power consumption
117 W
Other features
Weight
30 kg
Certificates
Certification
CE; MPR-III; TCO 99; TÜV-GS; TÜV-ERGONOMY; FCC Class B; UL/C-UL;
Ctick; PCBC; GOST; PSB; ISO 9241-3/-7/-8; Energy Star; Energy2000
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
USB.Monitor; Power cable; USB cable; Signal cable; Manual; CD-Rom
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
495 x 484.5 x 471 mm
Factory setting display area
406 x 304