Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC LCD1850E 18" TFT .28 85kHz TCO99 18.1" computer monitor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD1850E 18" TFT .28 85kHz TCO99
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60000650
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12537
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 10 Aug 2017 03:47:26
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name NEC LCD1850E 18" TFT .28 85kHz TCO99 18.1" computer monitor :
The short editorial description of NEC LCD1850E 18" TFT .28 85kHz TCO99 18.1" computer monitor

LCD1850E 18" TFT .28 85kHz TCO99
More>>>

NEC LCD1850E 18" TFT .28 85kHz TCO99 18.1" computer monitor:
The official marketing text of NEC LCD1850E 18" TFT .28 85kHz TCO99 18.1" computer monitor as supplied by the manufacturer
The 18.1" NEC MultiSync LCD1850E puts you in the driver's seat of your visual experience. Features include XtraView® wide-angle technology, wall/arm mounting capability and OmniColor™ color algorithm, which supports the sRGB color reproduction standard. A thin frame eliminates distracting plastic surrounding the screen, allowing you to focus more on your ideas.
Short summary description NEC LCD1850E 18" TFT .28 85kHz TCO99 18.1" computer monitor:
This short summary of the NEC LCD1850E 18" TFT .28 85kHz TCO99 18.1" computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.
NEC LCD1850E 18" TFT .28 85kHz TCO99, 46 cm (18.1"), 1280 x 1024 pixels, 200 cd/m²
Long summary description NEC LCD1850E 18" TFT .28 85kHz TCO99 18.1" computer monitor :

NEC LCD1850E 18" TFT .28 85kHz TCO99. Display diagonal: 46 cm (18.1"), Display resolution: 1280 x 1024 pixels, Display brightness: 200 cd/m², Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

This is an auto-generated long summary of NEC LCD1850E 18" TFT .28 85kHz TCO99 18.1" computer monitor based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
46 cm (18.1")
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
200 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
350:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
160°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.28
Horizontal scan range
31 - 82 kHz
Vertical scan range
55 - 85 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
35.9 cm
Viewable size, vertical
28.7 cm
Multimedia
Audio system
System used to play music or speech.
No
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Certificates
Certification
UL/C-UL or CSA; TUV/GS; ENERGY STAR; TCO '99; CE;FCC CLASS B/CANADIAN DOC; TUV/ERGONOMIE (ISO13406-2); MPRII; Ctick; PSB; GOST; PCBC
Weight & dimensions
Width *
The measurement or extent of something from side to side.
398 mm
Depth *
The distance from the front to the back of something.
215 mm
Height *
The measurement of the product from head to foot or from base to top.
436 mm
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers & Utilities
X