X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17 NF DIAM 70KHZ
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60000500
Category :
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 23 Feb 2011 17:47:02
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10329
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Warranty: 3 years
Long product name NEC 17 NF DIAM 70KHZ:
The short editorial description of NEC 17 NF DIAM 70KHZ
17 NF DIAM 70KHZ FE700+ 1280X1024 TCO95 BLACK IN (NMS)

Marketing text NEC 17 NF DIAM 70KHZ

:
The official marketing text of NEC 17 NF DIAM 70KHZ as supplied by the manufacturer
Make a smart investment in performance and value with the 17" (16" viewable) NEC MultiSync FE700+, a flat-screen CRT boasting superior image quality and minimized glare. This monitor's cabinet, which features a compact design with vertical cable attachments, is available in white or black to match your system or laptop.
Short summary description NEC 17 NF DIAM 70KHZ:
This short summary of the NEC 17 NF DIAM 70KHZ data-sheet is auto-generated and uses the product title and the first six key specs.
NEC 17 NF DIAM 70KHZ, Display /CRT conventional - desktop, 55 - 120 Hz, 31 - 70 kHz, UL/C-UL or CSA, TUV/GS, Energy Star, FCC Class B/Canadian DOC, UV/Ergonomie, MPRII, TCO'99,CE_EN6095, Yes, non-machine specific device, 399 x 415 x 413 mm
Long summary description NEC 17 NF DIAM 70KHZ:
This is an auto-generated long summary of NEC 17 NF DIAM 70KHZ based on the first three specs of the first five spec groups.
NEC 17 NF DIAM 70KHZ. Display diagonal: 43.2 cm (17"), Type: Display /CRT conventional - desktop, Viewable size diagonal: 40.6 cm. Display resolution: 1280 x 1024 pixels. Dimensions (WxDxH): 399 x 415 x 413 mm. Certification: UL/C-UL or CSA, TUV/GS, Energy Star, FCC Class B/Canadian DOC, UV/Ergonomie, MPRII, TCO'99,CE_EN6095. Compatibility: Yes, non-machine specific device
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Type
Characteristics of the device.
Display /CRT conventional - desktop
Viewable size diagonal
40.6 cm
Vertical scan range
55 - 120 Hz
Horizontal scan range
31 - 70 kHz
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Other features
Weight
1.8 kg
Management features
User controls
Brightness, contrast, H/V moire, H/V position, H/V size, colour balance, rotation, trapezoid, parallelogram, pincushion, bottom corners, top corners, pin balance, V linearity, 7 Keys: SW, Exit, -, +, Up, Down, Proceed, Reset
System requirements
Compatibility
The other products, software and hardware this product can be used with.
Yes, non-machine specific device
Certificates
Certification
UL/C-UL or CSA, TUV/GS, Energy Star, FCC Class B/Canadian DOC, UV/Ergonomie, MPRII, TCO'99,CE_EN60950/ EN55022/ EN61000-3-2/ EN6100-3-3/ EN50082-1, DHHS/CRA/PTB
Ports & interfaces
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Audio
Audio system
System used to play music or speech.
Yes
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
399 x 415 x 413 mm