location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC VT670 data projector 2100 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VT670
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50025157
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC VT670 data projector 2100 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2100 ANSI lumens
  • - 2000 h
  • - XGA (1024x768) 400:1
  • - Screen size compatibility: 533.4 - 7620 mm (21 - 300")
Long product name NEC VT670 data projector 2100 ANSI lumens XGA (1024x768) :
The long product name of NEC VT670 data projector 2100 ANSI lumens XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VT670 LCD-PROJECTOR 2.100 ANSI 1.024X768 XGA 2.9KG
More>>>
Short summary description NEC VT670 data projector 2100 ANSI lumens XGA (1024x768):
This short summary of the NEC VT670 data projector 2100 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

NEC VT670, 2100 ANSI lumens, XGA (1024x768), 400:1, 533.4 - 7620 mm (21 - 300"), 15 - 100 kHz, 50 - 120 Hz

Long summary description NEC VT670 data projector 2100 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of NEC VT670 data projector 2100 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

NEC VT670. Projector brightness: 2100 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 400:1. Service life of light source: 2000 h. Throw ratio: 1.5 - 1.8:1. Display: LCD. Weight: 2.9 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:40:48
Uk has collected 1 expert review for NEC VT670 data projector 2100 ANSI lumens XGA (1024x768) and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-05 15:15:53
NECs VT670 is one of the few business oriented LCD projectors available, with most manufacturers choosing DLP chips in their corporate range of projectors. DLP projectors are often cheaper for consumers while still being able to provide higher specs...
Good Ultra bright lamp, clean colour reproduction, short throw lens...
Bad Loud operation, slightly expensive, lacks DVI port, low contrast ratio The Final Word A great performing projector, suitable for both the office as well as home PC projection.
Bottom line A great performing projector, suitable for both the office as well as home PC projection.
70%
Brand Image Product code Product Stock Price from
NEC

NEC VT470 data projector 2000 ANSI lumens SVGA (800x600)
(show image)
50025156 VT470 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC VT570 data projector Standard throw projector 1300 ANSI lumens 3LCD XGA (1024x768) White
(show image)
50025155 VT570 0.00
(excl. VAT)
0 (incl. VAT)