X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MultiSync LT240K
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50023921
Category :
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:10:03
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9035
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Warranty: 3 years warranty
Long product name NEC MultiSync LT240K:
The short editorial description of NEC MultiSync LT240K
VIDEO PROJECTOR LT240K XGA 2000 LUMEN

Marketing text NEC MultiSync LT240K

:
The official marketing text of NEC MultiSync LT240K as supplied by the manufacturer
The 3D Reform projects images from an angled position. A next generation mobile projector supporting a LAN environment.

The highest freedom in setting up the projector*1. With the 3D Reform function that is NEC's newly developed technology, it is possible to project images from a position in a range of up to 40 degrees vertically and 34 degrees horizontally from the projection angle.

A newly developed NEC chip provides the 3D Reform function, a keystone correction feature that corrects trapezoidal distortions, something which was beyond the capabilities of traditional "up-down-left-right" correction functions. With this function, more vivid images can be projected. If the projection is distorted, simply set the four corners of the screen to square the picture. This allows greater freedom in setting up the projector, because it can now be set up at an angle in relation to the screen. You can set the projector anywhere it does not become an obstacle, and no longer needs to be placed right in front of the screen. With the Geometric Correction function capable of projecting square images onto cylindrical or spherical screens, applications for large-sized projection will be expanded. * Under some environmental conditions, this projector may not be set up.

A PC card slot is provided to support wireless/wired LAN and PC-less presentations.
In case of a conference with many participants, it is possible for them to transfer data from their own PC's and project images directly without reconnecting cables. By installing an optional wireless LAN card, you can proceed with conferences without interrupting the discussion. It is also possible to use multiple projectors simultaneously to project images in a large venue.



By using a commercially available LAN card, you can collectively monitor and control the projector's state (confirmation of the time duration for using the lamp, On/Off of the power etc.) from your PC through the network. Furthermore, you can send a notification of the lamp lifetime or error messages to an e-mail address set previously.
Short summary description NEC MultiSync LT240K:
This short summary of the NEC MultiSync LT240K data-sheet is auto-generated and uses the product title and the first six key specs.
NEC MultiSync LT240K, 0.9 - 19 m, 2000:1, 16.78 million colours, NTSC, NTSC 4.43, PAL, PAL 60, SECAM, 50 - 120 Hz, 15 - 100 kHz
Long summary description NEC MultiSync LT240K:
This is an auto-generated long summary of NEC MultiSync LT240K based on the first three specs of the first five spec groups.
NEC MultiSync LT240K. Projector brightness: 2000 ANSI lumens, Projection distance: 0.9 - 19 m, Contrast ratio (typical): 2000:1. Service life of lamp: 2000 h. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, SECAM. Vertical scan range: 50 - 120 Hz, Horizontal scan range: 15 - 100 kHz. Weight: 3.2 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Projector
Projector brightness*
2000 ANSI lumens
Projection distance*
The maximum length at which an image can be projected.
0.9 - 19 m
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
2000:1
Number of colours
16.78 million colours
Lamps
Service life of lamp*
The length of time (usually measured in hours) which the lamp can be used for.
2000 h
Video
Analog signal format system*
The supported protocols for exchanging analog signals.
NTSC, NTSC 4.43, PAL, PAL 60, SECAM
Performance
Vertical scan range
50 - 120 Hz
Horizontal scan range
15 - 100 kHz
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.2 kg
Other features
Bandwidth
0.1 GHz
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
260 x 92 x 275 mm