X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MultiSync WT600
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50023485
Category :
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Oct 2013 05:33:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12383
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name NEC MultiSync WT600:
The short editorial description of NEC MultiSync WT600
WT600 DLP-PROJECTOR 2500 LUMEN 1024X768 XGA

Marketing text NEC MultiSync WT600

:
The official marketing text of NEC MultiSync WT600 as supplied by the manufacturer
NEC's unique mirror projection technology using aspheric mirrors achieves the world's shortest focal distance*
Use existing presentation venues more efficiently or even install this projector in a limited space such as a small meeting room. Presentations can be made without concern for shadows on the screen when you stand in front of it. This projector expands the opportunities for use and can be used by anyone, anywhere.
* As of June 2003. Research by NEC.

The WT600 projector can easily be used in places where it was difficult for lens-projection type projector to be installed.


Even if the presenter stands in front of the screen, there are no shadows. The audience can focus on the presenter.
Install this projector in a very small area enclosed with partitions and free up the space on the desk that used to be occupied with an lens-projection type projector.
This projector can be used in a broader range of applications as a new kind of communications tool, for instance, as a window display.
Provide product presentations using a large-sized screen even in a small booth.

What is the mirrored reflection projector ?
In an ordinary projector ( lens-projection type projector) images are displayed using a projection lens, which consists of about 10 components. Using this method, shortening the throwing distance is technically limited by the lens diameter, curvature, and weight. The WT600 projector is equipped with NEC's unique optical design using aspheric mirrors.
NEC achieved the super short focal distance, impossible in ordinary projectors, by introducing the aspheric mirror, which was developed and produced with super-high accuracy plastic mirror technology. The short throwing distance means the presenter can stand in front of the screen without blocking the light from the projector; so, there are no shadows on the screen.

Presentations focus more on the presenter. By introducing a mechanism moving the mirror (electric powered), focus adjustment can be made for a variable screen size, and screen distortion (distortion aberration) is suppressed within practical levels*. The "Pin cushion correction" function electrically corrects screen distortion.
*Less than 2.0% (TV distortion) for 40-100'' screens.
Short summary description NEC MultiSync WT600:
This short summary of the NEC MultiSync WT600 data-sheet is auto-generated and uses the product title and the first six key specs.
NEC MultiSync WT600, 3000:1, 50 - 120 Hz, 15 - 100 kHz, 20 - 80%, 380 x 227 x 296 mm, 1024 x 768 pixels
Long summary description NEC MultiSync WT600:
This is an auto-generated long summary of NEC MultiSync WT600 based on the first three specs of the first five spec groups.
NEC MultiSync WT600. Projector brightness: 2500 ANSI lumens, Contrast ratio (typical): 3000:1. Service life of lamp: 2000 h. Vertical scan range: 50 - 120 Hz, Horizontal scan range: 15 - 100 kHz. Weight: 5.9 kg. Bandwidth: 0.08 GHz, Dimensions (WxDxH): 380 x 227 x 296 mm, Resolution: 1024 x 768 pixels
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Projector
Projector brightness*
2500 ANSI lumens
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
3000:1
Lamps
Service life of lamp*
The length of time (usually measured in hours) which the lamp can be used for.
2000 h
Performance
Vertical scan range
50 - 120 Hz
Horizontal scan range
15 - 100 kHz
Multimedia
Number of built-in speakers
2
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5.9 kg
Other features
Bandwidth
0.08 GHz
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
380 x 227 x 296 mm
Resolution
1024 x 768 pixels