Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Mushkin 4GB DDR3-1600 4GB DDR3 1600MHz memory module

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mushkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4GB DDR3-1600
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
992037
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mushkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6115
This statistic is based on the 73886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72182 free Open Icecat users .
Info modified on: 23 Aug 2017 13:00:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: lifetime
Long product name Mushkin 4GB DDR3-1600 4GB DDR3 1600MHz memory module :
The short editorial description of Mushkin 4GB DDR3-1600 4GB DDR3 1600MHz memory module

4GB DDR3, SODIMM, PC3L-12800, 11-11-11-11, Essentials
More>>>
Short summary description Mushkin 4GB DDR3-1600 4GB DDR3 1600MHz memory module:
This short summary of the Mushkin 4GB DDR3-1600 4GB DDR3 1600MHz memory module data-sheet is auto-generated and uses the product title and the first six key specs.
Mushkin 4GB DDR3-1600, 4 GB, DDR3, 1600 MHz, Notebook, 1 x 4 GB, 1.35 V
Long summary description Mushkin 4GB DDR3-1600 4GB DDR3 1600MHz memory module :

Mushkin 4GB DDR3-1600. Internal memory: 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz

This is an auto-generated long summary of Mushkin 4GB DDR3-1600 4GB DDR3 1600MHz memory module based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.