location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

MTX ITHUNDER Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MTX Check ‘MTX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ITHUNDER
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ITHUNDER-P
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘MTX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MTX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3413
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2018 14:10:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MTX ITHUNDER Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headphone connectivity: 3.5 mm
  • - iPhone, iPod
  • - Pink
Long product name MTX ITHUNDER Pink :
The long product name of MTX ITHUNDER Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Audio iThunder Portable iPod Boombox, pink
More>>>
Short summary description MTX ITHUNDER Pink:
This short summary of the MTX ITHUNDER Pink data-sheet is auto-generated and uses the product title and the first six key specs.

MTX ITHUNDER, 3.5 mm, iPhone, iPod, Pink, 10.1 cm, 120 V, 2.5 kg

Long summary description MTX ITHUNDER Pink:
This is an auto-generated long summary of MTX ITHUNDER Pink based on the first three specs of the first five spec groups.

MTX ITHUNDER. Headphone connectivity: 3.5 mm. Apple docking compatibility: iPhone, iPod. Product colour: Pink, Driver unit: 10.1 cm. AC input voltage: 120 V. Weight: 2.5 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-08-31 10:21:35
Uk has collected 2 expert reviews for MTX ITHUNDER Pink and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
pcmag.com
Updated:
2014-08-31 10:21:35
The MTX Audio iThunder is the latest in a flood of portable iPod speakers, and it sports more of a traditional boom-box look than some of its competitors, such as the Altec Lansing inMotion IM7. It works with and charges any Apple iPod model with a d...
Good Very loud. Full sound. Compact design with pop-up handle.
Bad Music distorts and enclosure vibrates at high volume levels.
Bottom line The iThunder is cheaper than powerhouses such as the Altec Lansing inMotion IM7, albeit not as well-made. Its best suited to listeners who arent picky and want a loud yet compact portable speaker system...
70%
ilounge.com
Updated:
2014-08-31 10:21:35
Thanks to what we’ve heard is fear over patents, boom box-style speaker systems for the iPod are regrettably uncommon, and the market has been dominated by DLO’s iBoom (iLounge rating: D), a portable box that looked nice but had some serious i...
Good A powerful iPod boombox that uses two large full-range drivers to deliver superior audio quality to its lower-priced rivals, with rich, full, and reasonably clean sound that will please all but the pickiest listeners, making music sound big and powerfu...
Bad Aesthetic design is uninspired by comparison with virtually all other speakers in its class - arguably a pro for those who like their speakers to look neutral - but feature set, particularly the lack of a radio, is limited and not aggressive for the pr...
Bottom line Thanks to what we’ve heard is fear over patents, boom box-style speaker systems for the iPod are regrettably uncommon, and the market has been dominated by DLO’s iBoom (iLounge rating: D), a portable box that looked nice but had some seri...
60%