Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI R7870-2GD5T/OC Radeon HD7870 2GB GDDR5 graphics card

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R7870-2GD5T/OC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R7870-2GD5T/OC
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
graphics cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 26906
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 10 Aug 2017 20:59:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI R7870-2GD5T/OC Radeon HD7870 2GB GDDR5 graphics card :
The short editorial description of MSI R7870-2GD5T/OC Radeon HD7870 2GB GDDR5 graphics card

ATI Radeon HD 7870, 1050MHz Core, 2048MB DDR3 4800MHz Memory, 256 bits, PCI Express x16 3.0, 1x DVI-I, 2x Mini DisplayPort, 1x HDMI, HDCP, DirectX 11, OpenGL 4.1
More>>>
Short summary description MSI R7870-2GD5T/OC Radeon HD7870 2GB GDDR5 graphics card:
This short summary of the MSI R7870-2GD5T/OC Radeon HD7870 2GB GDDR5 graphics card data-sheet is auto-generated and uses the product title and the first six key specs.
MSI R7870-2GD5T/OC, AMD, Radeon HD7870, 2560 x 1600 pixels, 1050 MHz, 400 MHz, 2560 x 1600 pixels
Long summary description MSI R7870-2GD5T/OC Radeon HD7870 2GB GDDR5 graphics card :

MSI R7870-2GD5T/OC. Graphics processor family: AMD, Graphics processor: Radeon HD7870, Maximum resolution: 2560 x 1600 pixels. Discrete graphics adapter memory: 2 GB, Graphics adapter memory type: GDDR5, Memory bus: 256 bit. Interface type: PCI Express x16, HDMI version: 1.4a. Cooling type: Active, Colour of product: Black, Silver. Weight: 605 g, Depth: 241 mm, Height: 115 mm

This is an auto-generated long summary of MSI R7870-2GD5T/OC Radeon HD7870 2GB GDDR5 graphics card based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13
Testseek has collected 4 expert reviews for MSI R7870-2GD5T/OC ATI Radeon HD 7870 2GB graphics card but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2014-02-02
Are you looking to buy a new graphics card? Of course you are. Then we have the perfect graphics card round-up for you today. While not many real new GPUs have been introduced recently, that doesn't mean that there aren't a lot of cutting-edge video car...
0%
Country Distributor
Nederland 1 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
Italia 1 distributor(s)
Danmark 1 distributor(s)