location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI R7850-1GD5/OC graphics card AMD Radeon HD7850 1 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R7850-1GD5/OC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R7850-1GD5/OC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072270377
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:34:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI R7850-1GD5/OC graphics card AMD Radeon HD7850 1 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Radeon HD7850 1 GB GDDR5
  • - 2560 x 1600 pixels 256 bit 4800 MHz PCI Express 3.0
  • - HDMI ports quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 11 OpenGL version: 4.2
Long product name MSI R7850-1GD5/OC graphics card AMD Radeon HD7850 1 GB GDDR5 :
The long product name of MSI R7850-1GD5/OC graphics card AMD Radeon HD7850 1 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ATI Radeon HD 7850, PCI Express x16 3.0, 1024MB GDDR5, 256 bits, Dual-link DVI x 1, Mini DisplayPort x 2, HDMI x 1
More>>>
MSI R7850-1GD5/OC graphics card AMD Radeon HD7850 1 GB GDDR5:
The official description of MSI R7850-1GD5/OC graphics card AMD Radeon HD7850 1 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GPU Overvoltage Support
- Support GPU overvoltage adjustment by Afterburner.
- Unleash the potential of graphics card to get higher overclocking capability.

9cm PWM Fan Design
- With 9cm PWM fan design provides better heat dissipation and low noise.
- Propeller Blade Technology offers 20% more airflow compared to traditional fans design

Military Class III Components
- SFC (Super Ferrite Choke) has higher current for better overclocking ability.
- All Solid CAPs have ultra-long lifespan even if under full load for a long time.

MSI Afterburner Overclocking Utility
- Support Real-Time Video Capturing function to record in-game scenes and share with friends.
- Support Kombustor to test user's graphics cards.
- Support Advanced Fan Speed Control function.

Short summary description MSI R7850-1GD5/OC graphics card AMD Radeon HD7850 1 GB GDDR5:
This short summary of the MSI R7850-1GD5/OC graphics card AMD Radeon HD7850 1 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI R7850-1GD5/OC, Radeon HD7850, 1 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description MSI R7850-1GD5/OC graphics card AMD Radeon HD7850 1 GB GDDR5:
This is an auto-generated long summary of MSI R7850-1GD5/OC graphics card AMD Radeon HD7850 1 GB GDDR5 based on the first three specs of the first five spec groups.

MSI R7850-1GD5/OC. Graphics processor family: AMD, Graphics processor: Radeon HD7850, Processor frequency: 900 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Processor
Graphics processor family *
AMD
Graphics processor *
Radeon HD7850
Processor frequency *
900 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Parallel processing technology support *
2-Way CrossFireX
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR5
Memory bus *
256 bit
Memory clock speed
4800 MHz
Ports & interfaces
Interface type *
PCI Express 3.0
HDMI ports quantity *
1
DVI-I ports quantity *
1
Mini DisplayPorts quantity
2
Ports & interfaces
DVI ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11
OpenGL version *
4.2
HDCP
Yes
Dual Link DVI *
Yes
Design
Cooling type *
Active
Weight & dimensions
Length
202 mm
Depth
38 mm
Height
115 mm
Packaging content
Manual
Yes
Other features
HDMI
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-06-26 15:20:56
Uk has collected 7 expert reviews for MSI R7850-1GD5/OC graphics card AMD Radeon HD7850 1 GB GDDR5 and the average expert rating is 94 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
94%
Source Review comments Score
techradar.com
Updated:
2013-06-26 15:20:54
We have to admit this was a bit of a surprise. We wanted to get the 1GB version of the HD 7850 to test it against the HD 7770 more than anything else - assuming this would be the card it'd be going up against. After all, the 2GB frame buffer of the sto...
Good Great performance, Very competitive price...
Bad Not much, really...
100%
techradar.com/au/
Updated:
2014-04-11 01:09:04
We have to admit this was a bit of a surprise. We wanted to get the 1GB version of the HD 7850 to test it against the HD 7770 more than anything else - assuming this would be the card it'd be going up against. After all, the 2GB frame buffer of the stock...
Good Great performance, Very competitive price...
Bad Not much, really...
100%
Bit-Tech.net
Updated:
2013-06-26 15:20:56
inc VAT) (ex Tax)When it first launched, we were unable to give the stock a final verdict, primarily because we were never given a stock card, instead testing a HD 7850 GPU fitted to a stock HD 7870 2GB PCB (with just a single PCI-E connector)...
Bottom line We have absolutely no qualms in saying that the MSI Radeon HD 7850 1GB is easily the best value card currently available for gaming at 1,920 x 1,080. At just £120 it's an absolute steal, offering value for money that is rarely seen in the hardware mark...
86%
Country Distributor
United Kingdom 1 distributor(s)