Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI R7750-PMD2GD3 Radeon HD7750 2GB GDDR3 graphics card

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R7750-PMD2GD3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R7750-PMD2GD3
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
graphics cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15876
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 21 Aug 2017 03:24:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI R7750-PMD2GD3 Radeon HD7750 2GB GDDR3 graphics card :
The short editorial description of MSI R7750-PMD2GD3 Radeon HD7750 2GB GDDR3 graphics card

ATI Radeon HD 7750, PCI Express x16 3.0, 2048MB GDDR3, 128 bits, Dual-link DVI x 1, DisplayPort x 1, HDMI x 1
More>>>
Short summary description MSI R7750-PMD2GD3 Radeon HD7750 2GB GDDR3 graphics card:
This short summary of the MSI R7750-PMD2GD3 Radeon HD7750 2GB GDDR3 graphics card data-sheet is auto-generated and uses the product title and the first six key specs.
MSI R7750-PMD2GD3, AMD, Radeon HD7750, 2560 x 1600 pixels, 800 MHz, 400 MHz, 2 GB
Long summary description MSI R7750-PMD2GD3 Radeon HD7750 2GB GDDR3 graphics card :

MSI R7750-PMD2GD3. Graphics processor family: AMD, Graphics processor: Radeon HD7750, Maximum resolution: 2560 x 1600 pixels. Discrete graphics adapter memory: 2 GB, Graphics adapter memory type: GDDR3, Memory bus: 128 bit. Interface type: PCI Express 3.0. Cooling type: Active. Dimensions (WxDxH): 168 x 105 x 38 mm

This is an auto-generated long summary of MSI R7750-PMD2GD3 Radeon HD7750 2GB GDDR3 graphics card based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13
Testseek has collected 1 expert review for MSI R7750-PMD2GD3 AMD Radeon HD 7750 2GB graphics card but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Country Distributor
Czech Republic 1 distributor(s)
Uruguay 1 distributor(s)