location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI N680GTX-PM2D2GD5 graphics card NVIDIA GeForce GTX 680 2 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N680GTX-PM2D2GD5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N680GTX-PM2D2GD5 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072257415
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32871
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2024 09:51:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI N680GTX-PM2D2GD5 graphics card NVIDIA GeForce GTX 680 2 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA GeForce GTX 680 2 GB GDDR5
  • - 2560 x 1600 pixels 256 bit 6008 MHz PCI Express 3.0
  • - HDMI ports quantity: 1 DisplayPorts quantity: 1
  • - DVI-D ports quantity: 1 DVI-I ports quantity: 1
  • - DirectX version: 11 OpenGL version: 4.2
Long product name MSI N680GTX-PM2D2GD5 graphics card NVIDIA GeForce GTX 680 2 GB GDDR5 :
The long product name of MSI N680GTX-PM2D2GD5 graphics card NVIDIA GeForce GTX 680 2 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N680GTX-PM2D2GD5 - GeForce GTX 680, PCI Express x16 3.0, 2048MB GDDR5, 256 bits, 2 x DVI, HDMI
More>>>
MSI N680GTX-PM2D2GD5 graphics card NVIDIA GeForce GTX 680 2 GB GDDR5:
The official description of MSI N680GTX-PM2D2GD5 graphics card NVIDIA GeForce GTX 680 2 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Afterburner Overclocking Utility
- Support GPU/Memory Clock offset and Power limit control.
- Support in-game video recording.
- Support wireless control by android/iOS handheld devices.
- Support built-in DX11 effect test.
28nm GPU with PCI Express 3.0
- 1st NVIDIA 28nm GPU.
- Support NVIDIA GPU Boost Technology.
- Support PCI Express 3.0
All Solid Capacitor
- 10 years ultra long lifetime (under full load).
- Lower temperature and higher efficiency.
- Aluminum core without explosion.
3DVision Surround
- Support 3 displays in full stereoscopic 3D with a single card.
- Support up to 4 displays with a single card.

Short summary description MSI N680GTX-PM2D2GD5 graphics card NVIDIA GeForce GTX 680 2 GB GDDR5:
This short summary of the MSI N680GTX-PM2D2GD5 graphics card NVIDIA GeForce GTX 680 2 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI N680GTX-PM2D2GD5, GeForce GTX 680, 2 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description MSI N680GTX-PM2D2GD5 graphics card NVIDIA GeForce GTX 680 2 GB GDDR5:
This is an auto-generated long summary of MSI N680GTX-PM2D2GD5 graphics card NVIDIA GeForce GTX 680 2 GB GDDR5 based on the first three specs of the first five spec groups.

MSI N680GTX-PM2D2GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 680, Processor frequency: 1006 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 6008 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Processor
CUDA *
Yes
Graphics processor family *
NVIDIA
Graphics processor *
GeForce GTX 680
Processor frequency *
1006 MHz
Processor boost clock speed
1058 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Parallel processing technology support *
2-Way SLI, 3-Way SLI
Memory
Discrete graphics card memory *
2 GB
Graphics card memory type *
GDDR5
Memory bus *
256 bit
Memory clock speed
6008 MHz
Ports & interfaces
Interface type *
PCI Express 3.0
Ports & interfaces
HDMI ports quantity *
1
DVI-D ports quantity *
1
DVI-I ports quantity *
1
DisplayPorts quantity *
1
Performance
PhysX
Yes
TV tuner integrated *
No
DirectX version *
11
OpenGL version *
4.2
HDCP
Yes
Dual Link DVI *
Yes
NVIDIA 3D Vision
Yes
Design
Cooling type *
Active
Number of fans
1 fan(s)
Other features
HDMI
Yes
Dimensions (WxDxH)
270 x 111.15 x 38.75 mm
Source Testseek summary Average rating
Reviews
Updated:
2012-09-01 03:21:57
Uk has collected 3 expert reviews for MSI N680GTX-PM2D2GD5 graphics card NVIDIA GeForce GTX 680 2 GB GDDR5 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
phoronix.com
Updated:
2012-09-01 03:21:57
Most of the Linux OpenGL results show the GeForce GTX 680 2GB in its current clocking conditions running neck-and-neck with the AMD Radeon HD 7950 while also offering up a comparable performance-per-Watt efficiency. The MSI GeForce GTX 680 is currently...
0%
Country Distributor
United Kingdom 1 distributor(s)