location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI N640GT-MD2GD3 V3 graphics card NVIDIA GeForce GT 640 2 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N640GT-MD2GD3 V3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N640GT-MD2GD3 V3
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:32:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI N640GT-MD2GD3 V3 graphics card NVIDIA GeForce GT 640 2 GB GDDR3 :
The long product name of MSI N640GT-MD2GD3 V3 graphics card NVIDIA GeForce GT 640 2 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GeForce GT 640, 2 GB DDR3, 128 bit, Dual-link DVI x1, HDMI x1, VGA x1, PCI Express x16 3.0
More>>>
MSI N640GT-MD2GD3 V3 graphics card NVIDIA GeForce GT 640 2 GB GDDR3:
The official description of MSI N640GT-MD2GD3 V3 graphics card NVIDIA GeForce GT 640 2 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GPU Overvoltage Support
- Support GPU overvoltage function by Afterburner
- Unleash overclocking potential of graphics card.

Propeller Blade Technology
- Produce 20% more airflow than traditional fan design.
- Increase dissipation area to cool down more components.

Afterburner Overclocking Utility
- Support GPU overvoltage function.
- Support in-game video recording.
- Support wireless control by android/iOS handheld devices.
- Support built-in DX11 effect test.

All Solid Capacitor
- 10 years ultra-long lifetime (under full load).
- Lower temperature and higher efficiency.
- Extreme low ESR.

Short summary description MSI N640GT-MD2GD3 V3 graphics card NVIDIA GeForce GT 640 2 GB GDDR3:
This short summary of the MSI N640GT-MD2GD3 V3 graphics card NVIDIA GeForce GT 640 2 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI N640GT-MD2GD3 V3, GeForce GT 640, 2 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description MSI N640GT-MD2GD3 V3 graphics card NVIDIA GeForce GT 640 2 GB GDDR3:
This is an auto-generated long summary of MSI N640GT-MD2GD3 V3 graphics card NVIDIA GeForce GT 640 2 GB GDDR3 based on the first three specs of the first five spec groups.

MSI N640GT-MD2GD3 V3. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 640, Processor frequency: 900 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1782 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Processor
CUDA *
Yes
CUDA cores
384
Graphics processor family *
NVIDIA
Graphics processor *
GeForce GT 640
Processor frequency *
900 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Parallel processing technology support *
Not supported
Maximum digital resolution
2560 x 1600 pixels
Memory
Discrete graphics card memory *
2 GB
Graphics card memory type *
GDDR3
Memory bus *
128 bit
Memory clock speed
1782 MHz
Ports & interfaces
Interface type *
PCI Express 3.0
HDMI ports quantity *
1
DVI-D ports quantity *
1
VGA (D-Sub) ports quantity
1
DVI ports quantity
1
Performance
PhysX
Yes
Performance
TV tuner integrated *
No
DirectX version *
11
OpenGL version *
4.2
HDCP
Yes
Dual Link DVI *
Yes
NVIDIA 3D Vision
Yes
Design
Cooling type *
Active
Form factor
Full-Height/Half-Length (FH/HL)
Bracket height
Full-Height (FH)
Product colour
Black
System requirements
Minimum system requirements
RoHS
Weight & dimensions
Length
144 mm
Depth
29 mm
Height
111 mm
Packaging content
User guide
Yes
Manual
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
HDMI
Yes
Country Distributor
United Kingdom 1 distributor(s)