location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI H61M-P31/W8 motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H61M-P31/W8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H61M-P31/W8 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0163120880577 show
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205554
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2021 10:45:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI H61M-P31/W8 motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 1155 (Socket H2) Intel® Celeron® G, Intel® Pentium®
  • - PC micro ATX Intel® H61 Realtek ALC887 7.1 channels
  • - DDR3-SDRAM 2 DIMM Maximum internal memory: 16 GB
  • - SATA II
  • - 1759
  • - BIOS type: UEFI Clear CMOS jumper
  • - Gigabit Ethernet
Long product name MSI H61M-P31/W8 motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX :
The long product name of MSI H61M-P31/W8 motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel LGA 1155, Intel H61 (B3), 2 x DIMM DDR3 1066/1333 DRAM max. 16GB, 1 x PCI Express gen3 x16, 1 x PCI Express gen2 x1, SATAII, Realtek ALC887 8 ch., Gigabit Ethernet, M-ATX
More>>>
MSI H61M-P31/W8 motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:
The official description of MSI H61M-P31/W8 motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

World’s 1st PCI Express Gen 3 mainboard brand

With ultra-high 32GB/s transfer bandwidth, PCI Express Gen 3 provides a 2X faster transfer rate than the previous generation, this delivers amazing capabilities for true next generation extreme gaming.

Benefits:
- 2X bandwidth
- Increased efficiency and compatibility
- Extreme performance for current and next gen PCI Express cards

OC Genie II

Just press the OC Genie button or enable OC Genie II function in BIOS menu, the CPU performance (P67 series) or the 3D performance of iGPU (H67 series) will be highly improved. Whether users want to watch a high bit-rate HD movie or go online gaming, both can be enjoyed with image performance that is smoother and lag-free!

Features
- Exclusive OC Genie detect hardware configuration
- Intelligently auto set clock/voltage of CPU and memory or iGPU
- Increase overall system performance in 1 second

ClickBIOS Concept

Click BIOS Concept is based on the new UEFI technology which supports todays latest hardware. From faster booting to supporting large hard drives with a capacity of over 3TB. MSI's Click BIOS can be controlled with both a keyboard, but it also supports mouse control which simplifies navigating and manipulating system settings.

Intel 22nm CPU Ready

Designed to be compatible with 3rd Gen Intel® Core™ i7/ Core™ i5/ Core™ i3/ Pentium®/ Celeron® processors for LGA 1155 socket

B3 Stepping Ready

To fix Intel’s 6 Series chipset design error, the SATA problems in its 6 Series chipset, MSI implements the latest Intel B3 Stepping 6 Series chipset on its P67/H67 mainboards for fixing SATA problems in the Intel Series 6 chipsets. Consumers can now identify the latest MSI P67/H67 mainboards equipped with the Intel B3 Stepping chipset with the MSI B3 Stepping Ready logo. This provides a more confident way to identify your next-generation P67/H67 mainboard.

All Solid Capacitors

Capacitors are the most important component for electronic product's power supply. The quality of the capacitors can impact the stability of the entire system and risk of product failure. Currently there are two types of capacitors, electrolytic capacitors and solid capacitors. Compared to electrolytic capacitors, solid capacitors have a longer lifespan, and provide a more stable power under high temperatures. More importantly, solid capacitors do not have any liquid materials inside, and thus will not suffer a leak which would infringe upon the product’s stability. With such benefits is it no wonder that solid capacitors are very important for product quality's improvement.

M-Flash

Compared to common mainboard which need extra BIOS chips, MSI’s M-Flash has a double advantage which doesn’t need extra components and secondly, all your BIOS data will be saved in the USB drive. The stored data does not only have backup and upgrade function, moreover it can also be seen as a portable BIOS chip which is actually able to boot up your PC.

Features
- Backup/Restore Your BIOS to/from Any USB Flash Disk
- Avoid Unnecessary Repair Due to Accident Failures During The Upgrading Process
- Earn more BIOS Lifespan by Reducing Unnecessary Rewriting Process

Winki 3

Winki 3 is a free Linux-based O/S which is based on the Linux core. With an ultra-fast booting speed and a multi-language interface, the built-in Winki 3 provides an easy-to-use internet environment that includes the most popular functions such as internet surfing, web mail, instant messaging, picture browsing, and more. It's the most practical way to be online in the shortest time.

Features
- User friendly & totally free applications
- Power on to run applications in 25 seconds
- Multi-language interface support

i-Charger

Mobile consumer appliances are getting more and more attention in current day fast moving life style, with smart phones and tablets almost becoming a fashion accessory. However, many ordinary personal computers cannot charge some of these devices, making it difficult to stay connected. The MSI i-Charger is a Windows resident program capable of revising the power supply mode of your USB port to become more powerful. Once your phone or tablet is connected to your USB port, the i-Charger sends a signal to initiate its charging circuit, making it a really smart and convenient charging solution for mobile computing needs.

Features
- Automatically Detect & Charge Your Smart Phone or Tablet
- Support Microsoft Windows 98SE/ME/2000/XP/Vista/7 32Bit

Live Update 5

MSI Live Update 5 is a powerful and useful application for updating the latest BIOS and Drivers, saving you time and lowers the risk of updating. End-users can install and run the Live Update 5 software on their computers with the companion CD or downloading the app from the MSI website.

Features
- Automatically Detect the BIOS/Driver/VGA/Utility Update
- Support Microsoft Windows 98SE/ME/2000/XP/Vista/7 32Bit

Short summary description MSI H61M-P31/W8 motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:
This short summary of the MSI H61M-P31/W8 motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI H61M-P31/W8, Intel, LGA 1155 (Socket H2), Intel® Celeron® G, Intel® Pentium®, DDR3-SDRAM, 16 GB, DIMM

Long summary description MSI H61M-P31/W8 motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:
This is an auto-generated long summary of MSI H61M-P31/W8 motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX based on the first three specs of the first five spec groups.

MSI H61M-P31/W8. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron® G, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II. Maximum graphics card memory: 1759 MB. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1155 (Socket H2)
Compatible processor series *
Intel® Celeron® G, Intel® Pentium®
Memory
Supported memory types *
DDR3-SDRAM
Number of memory slots *
2
Memory slots type
DIMM
Memory channels
Dual-channel
Memory voltage
1.5 V
Supported memory clock speeds
1066, 1333 MHz
Maximum internal memory *
16 GB
Unbuffered memory
Yes
Storage controllers
Supported storage drive interfaces *
SATA II
Graphics
Maximum graphics card memory
1759 MB
Parallel processing technology support *
Not supported
On-board graphics card
No
DirectX version
10.1
Internal I/O
USB 2.0 connectors *
2
Number of SATA II connectors
4
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
CPU fan connector
Yes
Number of chassis fan connectors
2
Internal I/O
Chassis intrusion connector
Yes
Parallel connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
6
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
VGA (D-Sub) ports quantity *
1
DVI-D ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
LAN controller
Realtek RTL8111E
Features
Motherboard chipset *
Intel® H61
Audio chip
Realtek ALC887
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
micro ATX
Motherboard chipset family *
Intel
Power source type
ATX
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
PCI Express slots version
2.0, 3.0
BIOS
BIOS type *
UEFI
Clear CMOS jumper
Yes
Weight & dimensions
Width
226 mm
Depth
173 mm
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)