location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI H61M-P22 (G3) motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H61M-P22 (G3)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H61M-P22 (G3)
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2021 10:45:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI H61M-P22 (G3) motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX :
The long product name of MSI H61M-P22 (G3) motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MSI H61M-P22 (G3), mATX, LGA1155, DDR3, 1xPCI-Ex16, DSUB, 4xSATA2, 1xGBLan, MB
More>>>
MSI H61M-P22 (G3) motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:
The official description of MSI H61M-P22 (G3) motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Super Charger

Mobile consumer appliances are getting more and more attention in current day fast moving life style, with smart phones and tablets almost becoming a fashion accessory. However, many ordinary personal computers cannot charge some of these devices, making it difficult to stay connected. The MSI Super Charger is a Windows resident program capable of revising the power supply mode of your USB port to become more powerful. Once your phone or tablet is connected to your USB port, the Super Charger sends a signal to initiate its charging circuit, making it a really smart and convenient charging solution for mobile computing needs.

Live Update 5

MSI Live Update 5 is a powerful and useful application for updating the latest BIOS and Drivers, saving you time and lowers the risk of updating. End-users can install and run the Live Update 5 software on their computers with the companion CD or downloading the app from the MSI website.
Features
- Automatically Detect the BIOS/Driver/VGA/Utility Update
- Support Microsoft Windows XP/Vista/7 32/64bit

M-Flash

Compared to common mainboard which need extra BIOS chips, MSI’s M-Flash has a double advantage which doesn’t need extra components and secondly, all your BIOS data will be saved in the USB drive. The stored data does not only have backup and upgrade function, moreover it can also be seen as a portable BIOS chip which is actually able to boot up your PC.
Features
- Backup/Restore Your BIOS to/from Any USB Flash Disk
- Avoid Unnecessary Repair Due to Accident Failures During The Upgrading Process
- Earn more BIOS Lifespan by Reducing Unnecessary Rewriting Process

World's 1st PCI Express Gen 3 mainboard brand

With ultra-high 32GB/s transfer bandwidth, PCI Express Gen 3 provides a 2X faster transfer rate than the previous generation, this delivers amazing capabilities for true next generation extreme gaming.
Benefits:
- 2X bandwidth
- Increased efficiency and compatibility
- Extreme performance for current and next gen PCI Express cards

Intel 22nm CPU Ready

Designed to be compatible with 3rd Gen Intel® Core™ i7/ Core™ i5/ Core™ i3/ Pentium®/ Celeron® processors for LGA 1155 socket

OC Genie II

Just press the OC Genie button or enable OC Genie II function in BIOS menu, the CPU performance (P67 series) or the 3D performance of iGPU (H67/H61 series) will be highly improved. Whether users want to watch a high bit-rate HD movie or go online gaming, both can be enjoyed with image performance that is smoother and lag-free!
Features
- Exclusive OC Genie detect hardware configuration
- Intelligently auto set clock/voltage of CPU and memory or iGPU
- Increase overall system performance in 1 second

B3 Stepping Ready

To fix Intel’s 6 Series chipset design error, the SATA problems in its 6 Series chipset, MSI implements the latest Intel B3 Stepping 6 Series chipset on its Z68/P67/H67 mainboards for fixing SATA problems in the Intel Series 6 chipsets. Consumers can now identify the latest MSI Z68/P67/H67 mainboards equipped with the Intel B3 Stepping chipset with the MSI B3 Stepping Ready logo. This provides a more confident way to identify your next-generation P67/H67 mainboard.

ClickBIOS Concept

Click BIOS Concept is based on the new UEFI technology which supports todays latest hardware. From faster booting to supporting large hard drives with a capacity of over 3TB. MSI's Click BIOS can be controlled with both a keyboard, but it also supports mouse control which simplifies navigating and manipulating system settings.

Winki 3

Winki 3 is a free Linux-based O/S which is based on the Linux core. With an ultra-fast booting speed and a multi-language interface, the built-in Winki 3 provides an easy-to-use internet environment that includes the most popular functions such as internet surfing, web mail, instant messaging, picture browsing, and more. It's the most practical way to be online in the shortest time.
Features
- User friendly & totally free applications
- Power on to run applications in 25 seconds
- Multi-language interface support

Solid Capacitors on PWM

Capacitors are the most important component for electronic product’s power supply. The quality of the capacitors can impact the stability of the entire system and risk of product failure. Currently there are two types of capacitors, electrolytic capacitors and solid capacitors. Compared to electrolytic capacitors, solid capacitors have a longer lifespan, and provide a more stable power under high temperatures. More importantly, solid capacitors do not have any liquid materials inside, and thus will not suffer a leak which would infringe upon the product’s stability. With such benefits is it no wonder that solid capacitors are very important for product quality’s improvement.

Short summary description MSI H61M-P22 (G3) motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:
This short summary of the MSI H61M-P22 (G3) motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI H61M-P22 (G3), Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 16 GB, DIMM

Long summary description MSI H61M-P22 (G3) motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:
This is an auto-generated long summary of MSI H61M-P22 (G3) motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX based on the first three specs of the first five spec groups.

MSI H61M-P22 (G3). Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II. Maximum graphics card memory: 1759 MB. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet

Country Distributor
United Kingdom 1 distributor(s)