Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Gaming GE70 0NC-090NL 2.4GHz i7-3630QM 17.3" 1920 x 1080pixels Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GE70 0NC-090NL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GE70 0NC-090NL show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4719072273217
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14746
This statistic is based on the 74034 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72332 free Open Icecat users .
Info modified on: 16 Oct 2017 18:50:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI Gaming GE70 0NC-090NL 2.4GHz i7-3630QM 17.3" 1920 x 1080pixels Black :
The short editorial description of MSI Gaming GE70 0NC-090NL 2.4GHz i7-3630QM 17.3" 1920 x 1080pixels Black

Intel Core i7-3630QM (6M Cache, 2.40 GHz), 43.942 cm (17.3 ") Non-Glare 1920x1080, 8GB DDR3, 750GB SATA HDD, NVIDIA GeForce GTX 650M 2GB + HD Graphics 4000, DVD Super Multi, Gigabit Ethernet, WLAN 802.11 b/g/n, Bluetooth 4.0, HD Webcam, Windows 7 Home Premium 64-bit
More>>>
Short summary description MSI Gaming GE70 0NC-090NL 2.4GHz i7-3630QM 17.3" 1920 x 1080pixels Black:
This short summary of the MSI Gaming GE70 0NC-090NL 2.4GHz i7-3630QM 17.3" 1920 x 1080pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.
MSI Gaming GE70 0NC-090NL, 3rd gen Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 750 GB
Long summary description MSI Gaming GE70 0NC-090NL 2.4GHz i7-3630QM 17.3" 1920 x 1080pixels Black :

MSI Gaming GE70 0NC-090NL. Form factor: Clamshell. Processor family: 3rd gen Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Optical drive type: DVD Super Multi. On-board graphics adapter, Discrete graphics adapter. Operating system installed: Windows 7 Home Premium. Colour of product: Black

This is an auto-generated long summary of MSI Gaming GE70 0NC-090NL 2.4GHz i7-3630QM 17.3" 1920 x 1080pixels Black based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2012-11-01
Testseek has collected 52 expert reviews for MSI Gaming GE70 0NC-090NL notebook and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
ocaholic.ch.english
Updated:
2014-06-18
Throughout the past years, MSI has been able to build a solid reputation for their gaming notebooks. Next to an attractive design those devices always offered plenty of performance to run recent games smoothly. With the GE70 MSI has now a gaming notebook...
Bottom line ly the MSI GE70 leaves a good impression and it is a solid gaming notebook We especially liked the big display with the very good colors as well as brightness Additionally you get a gaming notebook which features an unusually sleek form factor and is ther...
80%
hardwareheaven.com
Updated:
2013-01-04
Video review without text...
0%