location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Gaming GE60 0NC-236NL laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
GE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GE60 0NC-236NL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GE60 0NC-236NL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072273200
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:17:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Gaming GE60 0NC-236NL laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Clamshell Black
  • - Intel® Core™ i7 i7-3610QM 2.3 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM
  • - 750 GB HDD DVD Super Multi
  • - NVIDIA® GeForce® GT 650M 2 GB Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - 150 W
  • - Windows 7 Home Premium 64-bit
Long product name MSI Gaming GE60 0NC-236NL laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black :
The long product name of MSI Gaming GE60 0NC-236NL laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-3610QM (6M Cache, 2.30 GHz), 15.6" Non-Glare 1920x1080, 8GB DDR3, 750GB SATA 7200, DVD Super Multi, NVIDIA GeForce GT 650M 2GB + HD Graphics 4000, Gigabit Ethernet, WLAN 802.11 b/g/n, Bluetooth 4.0, HD Webcam, Windows 7 Home Premium 64-bit
More>>>
MSI Gaming GE60 0NC-236NL laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black:
The official description of MSI Gaming GE60 0NC-236NL laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The slimmest design with sport lines
The design for the GE60 was inspired by race cars. The aerodynamic lines, red trim, and color shifting reflect the need for speed of extreme gamers.

Comparing to other brand name gaming laptops in the market, GE60 is the slimmest one, and allows you to play anytime, anywhere.

The Real Deal: A Keyboard Made Just for Gamers

Exclusive keyboard position and golden triangle layout to offer faster and longer-lasting keyboard action

1. Exclusive keyboard position and golden triangle layout to offer faster and longer-lasting keyboard action.

2. Just solid
MSI has improved the resilience and tactile feedback of each and every key. Users will no longer have to deal with flimsy keys.

3. Multi Keys Input
MSI’s gaming keyboard supports simultaneous pressing of multi keys, allowing users to issue commands rapidly and respond to games with precision.

Exclusive Audio boost design for greatly enhance headphone performance and faithfully reproduce each acoustic detail

For serious gamers who demand extreme audio performance, the GE60 is the best and only choice!
The MSI Audio Boost design enhances sound output by 30%. The gold flash audio jack provides stable sound transmission (reduced obstruction) and works in conjunction with the optimized AMP (Audio Power Amplifier) design, characterized by low noise and low distortion, to greatly enhance headphone performance and faithfully reproduce each acoustic detail.

THX TruStudio Pro provides excellent surround sound effect
Deliver the fullest audio experience for music, movies and games, while remaining true to the source and intention of the artists who created it.

5 different scenarios to enhance audio effects

The First and Only Choice for the Best Performance

Exclusive Turbo Drive Engine technology*
MSI Turbo Drive Engine (TDE) technology brings more calculating speed to enhance the system performance. It benefits the video decoding/encoding, 3D gaming and art work designing. With MSI TDE Technology, you can experience faster response time and efficient real-time data processing.

Exclusive Cooler Boost technology
Only one finger!! Exclusive Cooler Boost technology provides powerful cooling capabilities and receives real-time notification of the GT60's core temperature variations and fan speed.

Marvel at the Most Amazing Images Around

High-end nVIDIA GTX650M discrete graphics card (with GDDR5 2GB VRAM)

NVIDIA® GeForce® GTX650M notebook GPUs give your games an adrenaline shot with the premium performance and great detail images quality thanks to latest DirectX11 effects. GeForce GT650M arms you with the latest industry-leading technologies including eye-popping NVIDIA 3D Vision, dynamic PhysX effects, high performance NVIDIA Verde drivers, and more.
Based on DirectX11 technology, tessellation could dynamic extend new triangles and textures for making images more details.

16:9 wide LED non-glare display

The GE60 support a LED backlight screen which has undergone atomization treatment to remove all glare to make reading easier and less tiring on the eyes

Exclusive GPU Boost Technology
The GPU Boost Technology can automatically switch the mode to achieve great graphics performance and superior battery life. While you are editing images or conducting graphics-intensive programs, this smart technology turns on which enables smoother operations. For other daily works, graphics mode is off and therefore you can enjoy a longer-lasting battery life.

Short summary description MSI Gaming GE60 0NC-236NL laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black:
This short summary of the MSI Gaming GE60 0NC-236NL laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Gaming GE60 0NC-236NL, Intel® Core™ i7, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description MSI Gaming GE60 0NC-236NL laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black:
This is an auto-generated long summary of MSI Gaming GE60 0NC-236NL laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

MSI Gaming GE60 0NC-236NL. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product colour: Black

Design
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
3rd gen Intel® Core™ i7
Processor model *
i7-3610QM
Processor cores
4
Processor threads
8
Processor boost frequency
3.3 GHz
Processor frequency *
2.3 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Socket G2
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-3600 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Thermal Design Power (TDP)
45 W
Tjunction
105 C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8
CPU multiplier (bus/core ratio)
23
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
750 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
750 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, SDHC, SDXC, xD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 650M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x166
Audio
Audio system
THX True Studio Pro
Built-in speaker(s)
Yes
Number of built-in speakers
4
Speaker power
2 W
Built-in microphone
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Ports & interfaces
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel HM76 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B)
Supported instruction sets
AVX
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
64899
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Power
AC adapter power
150 W
Security
Cable lock slot
No
Weight & dimensions
Width
383 mm
Depth
249.5 mm
Height (front)
3.23 cm
Height (rear)
3.76 cm
Weight *
2.4 kg
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel, NVIDIA
Source Testseek summary Average rating
Reviews
Updated:
2012-11-01 05:54:59
Uk has collected 1 expert review for MSI Gaming GE60 0NC-236NL laptop Intel® Core™ i7 i7-3610QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
digitalversus.com
Updated:
2013-06-27 06:39:33
The MSI GE60 (2OE) has all the fundamentals a gaming PC should have: processing power, high graphics capability and plenty of connectivity, all for a low price. All the same, this first stab at the Haswell processor was not a hole in one, due in part to a...
Good Processing, Graphics, Connectivity, Matte screen...
Bad Loud fan, TN display with unfaithful colours (Delta E = 9.4), Bugs and crashes in the prerelease version we were sent, Battery life...
60%
expertreviews.co.uk
Updated:
2013-08-15 03:31:54
The MSI GE60 is one of the first laptops we’ve seen with a 4th-generation Haswell processor, specifically the quad-core 2.4GHz Intel Core i7-4700MQ processor. The Core i7-4700MQ can dynamically increase its clock speed to 3.4GHz when...
Bottom line This stylish gaming laptop provides high average frame rates in games and is as powerful as a desktop PC...
100%
ergohacks.com
Updated:
2016-02-16 09:42:16
This review was originally published in March 2014 and then was updated April 2015 with the benefit of a years' extra use. The GE60 is a 15 inch high spec gaming laptop from MSI. It is high powered and high specification with i7s and mine has a Intel 3630...
Bottom line The MSI GE60 is an excellent gaming laptop at a reasonable price (depending on the exact model). It has a solid keyboard and trackpad and is well made. Unfortunately MSI did skimp on a few internal components – the SSD is a little small, 8GB of RAM is les...
0%
ergohacks.com
Updated:
2016-02-16 09:42:16
The GE60 is a 15 inch high spec gaming laptop from MSI. It is high powered and high specification with a i7 processor and two separate graphics systems for gaming and normal use. It is made with a black piano colouring with red accents around the keyboard...
Bottom line The MSI GE60 is an excellent gaming laptop at a reasonable price (depending on the exact model).  It has a solid keyboard and trackpad and is well made.  Unfortunately MSI did skimp on a few internal components – the SSD is a little small, 8GB of RAM is l...
0%
liveatpc.com
Updated:
2016-12-15 21:14:38
Knight Rider Like its fellow G-Series gaming notebooks, the GE60 2OE adopts a black-red paintjob. The chassis looks well-built though it does flex when you apply force to it. The lid is glossy, which means it will gather smudges and fingerprints, so you m...
84%
tbreak.ae
Updated:
2016-12-15 21:14:38
The MSI GE60 is part of MSI's Gaming Series of laptops, although looking at it you wouldn't guess that's the case. The simple reason is that after looking at “gaming laptops” I've come to expect bulky desktop replacement machines which are expensive, and...
Bottom line If performance is all you’re going for, the MSI GX60 actually outperforms the GE60 for the same price, but at the cost of portability. Obviously you won’t get the triple display output of AMD’s Eyefinity, nor the easy expandability (three...
78%
notebookcheck.net
Updated:
2012-11-01 05:54:57
MSI has been a reputable name in the gaming notebook sector for years and now adds the GE60 midrange gaming notebook family to its stable. The smaller sibling of the recently tested MSI GE70 family is currently offered in four different configurations tha...
Good Matt screen with good contrast and brightness, 2x USB 3.0, High application and gaming performance, Attractive priceperformance ratio, Powerful speakers...
Bad Moderate case quality, Noise and heat development during load, Sensitive highgloss surfaces, Improvement worthy interface positioning, No SSD...
Bottom line MSI GE60-i789W7HCurrent notebook buyers might be overwhelmed by choice. The options for notebooks in the 1000 Euro ($1229 USD) price range are vast and many models offer comparable configurations. In order for a notebook to attract potential buyers, the n...
79%
computershopper.com
Updated:
2013-03-01 01:05:01
& Design The MSI GE60 0ND-257US suffers from a bit of an identity crisis: It's a little too expensive to be considered a budget gaming notebook, and it lacks the sheer power of its high-end, high-priced brethren. Priced at $1,249 direct, this 15.6-inc...
Good Core i7 processor, Powerful audio, Good battery life...
Bad So-so graphics performance, No keyboard backlighting, No Blu-ray drive...
Bottom line The MSI GE60 is a 15.6-inch gaming laptop with Core i7 power and Nvidia GTX 660M graphics. It's not the fastest or flashiest gaming rig around, but it's affordable and packs a robust audio system...
60%
Laptopmag.com
Updated:
2013-10-09 05:24:46
Getting into PC gaming at any size can cost you a pretty penny, but MSI is at the forefront of affordable gaming laptops in 2013. The $1,299 MSI GE60 stuffs a blazing 2.4-GHz quad-core Intel Core i7-4700MQ processor, an Nvidia GeForce GTX 765M GPU and a 1...
Good Great gaming and overall performance; Affordable price; Lightweight for its size; Backlit keyboard...
Bad Inconsistent touchpad; Subpar battery life; Runs hot while gaming; Somewhat bland case design...
Bottom line With fierce gaming performance at an affordable price, the MSI GE60 brings serious value to the table...
70%
tbreak.ae
Updated:
2014-01-24 01:21:46
The MSI GE60 is part of MSI's Gaming Series of laptops, although looking at it you wouldn't guess that's the case. The simple reason is that after looking at “gaming laptops” I've come to expect bulky desktop replacement machines which are expensive, and...
Bottom line If performance… MSI GE60 Gaming Laptop Review MSI GE60 Gaming Laptop Review 2013-03-28 Taimoor Hafeez The Score Design - 7.8 Features - 7.8 Performance - 7.8 Value - 7.8 78 7.8 G...
78%
notebookcheck.net
Updated:
2014-06-27 02:28:57
Whether the GS70 , the GE70 or the GT70 - the MSI gaming series pairs interesting design with good hardware for an interesting price. Our test model costs between 1,150 to 1,250 Euros and is equipped with an Intel Core i7 4700HQ CPU and a middle-class GTX...
Good Light case, Sufficient gaming power, Display has strong contrast, Backlit keyboard, Matte FHD panel...
Bad A lot of bloatware, No SSD, Display cover is susceptible to pressure, Low battery life, Poor touchpad...
Bottom line Good performance and low weight.A faster processor and an advanced GPU are great features of the MSI GE60. In comparison to the predecessor, the GE60H, a few areas have improved. Despite higher performance, the power consumption is lower and the battery l...
82%
anandtech.com
Updated:
2014-07-26 05:55:08
MSI GE60 IntroductionEarlier this year, NVIDIA launched their latest and "greatest" GPU architecture, codenamed Maxwell. The first parts launched on the desktop in the form of the GTX 750 and GTX 750 Ti , but given the improvements in efficiency relative...
Bottom line After testing and using the MSI GE60 for several weeks, I've come away reasonably impressed with what's being offered. It's not the fastest or flashiest laptop around, and it's not the cheapest either, but it gets most of the important areas right when it...
0%
notebookcheck.net
Updated:
2015-09-17 07:25:07
Solid Gamer. The MSI GE60 is a powerful, yet affordable, gaming notebook. The laptop performs well, but suffers from high noise and temperature emissions...
Good Matte FHD IPS screen, Decent performance, Free mSATA slot, Lots of storage space, Maintenance flap...
Bad Cover too easy to deform, Modest brightness...
Bottom line The MSI GE60-2QEWi781. Test model provided by Notebooksbilliger.deThe MSI GE60-2QEWi781 offers sufficient performance to run any game fluidly. However, the laptop gets quite loud and hot. On the bright side, the laptop is equipped with decent input device...
80%