location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Classic CR650-482NL laptop AMD E E2-1800 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Classic
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CR
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CR650-482NL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR650-482NL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5041
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Classic CR650-482NL laptop AMD E E2-1800 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - AMD E E2-1800 1.7 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM
  • - 500 GB HDD DVD Super Multi
  • - AMD Radeon HD 7340G
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - 40 W
  • - Windows 7 Home Premium 64-bit
Long product name MSI Classic CR650-482NL laptop AMD E E2-1800 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black :
The long product name of MSI Classic CR650-482NL laptop AMD E E2-1800 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD E2-Series E2-1800 (1.7GHz, 1MB L2), 15.6" HD 1366 x 768, 4GB DDR3, 500GB SATA HDD, AMD Radeon HD 7340, DVD Super Multi, Gigabit Ethernet, WLAN 802.11 b/g/n, HD Webcam, Windows 7 Home Premium 64-bit
More>>>
MSI Classic CR650-482NL laptop AMD E E2-1800 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:
The official description of MSI Classic CR650-482NL laptop AMD E E2-1800 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Amazing Sharp and Clear HD Experience
MSI notebook powered by latest AMD E-Series Processor with AMD Radeon™ HD 6310 graphics delivers Full HD multimedia entertainment

HD6310 DirectX11 Graphics
Built-in HD6310Dedicated-Class graphics and DirectX11 support, MSI notebook gains 32% better graphic performance with gaming and multimedia. Never a moment of delay to occur, feel the excitement.

Long Battery Life
With the latest 45nm processor and APU PowerPlay® tech., MSI notebook offers greater dynamic control of power efficiency. So you don’t need to bring along the power supply unit and look all over for the outlet, the MSI notebook give you full power all day long.

Full HD Video Experience
With AMD E-Series processor, MSI notebook can play Full HD video smoothly and clearly, and output Full HD video by HDMI port to share your home entertainment. Enjoy your own rich Full HD experience.

Just One Touch to Enjoy Your Personal Theater

SRS PC Sound™-certified Audio Performance
The 360° surround-sound acoustics of the CR650’S headphone audio give music a like-it’s-live presence and sense of space, so you can enjoy perfect listening wherever you happen to be. Together with the 15.6” widescreen display, the superb sound makes the CR650 your own private theater. The SRS PC Sound™-certified audio performance ensures you enjoy an utterly captivating aural experience.

Exclusive Cinema Pro Technology
Cinema Pro Technology offers consumers the finest movie viewing experience. Just need to push the Cinema Pro button, all kind of media players will automatically open. The quality on screen will be more detailed for providing the finest sensory of the theaters.

The Joy of Stylish Design

Looming Design
MSI's concise and refined looming design uses high-tech color film print technology for a dazzling look. CR650 offers you a choice of two colors: Looming Silver or Looming Red. The sparkling, scratch-resistant enamel provides a high degree of rigidity. Under different light sources, this finish will emit a multitude of color variations that create sparkling visual effects and evoke a minimalist undertone of taste and style.

Easy-to-Carry Thin and Light Design
Abandoning the stereotype of thick-and-heavy traditional notebook, MSI new C Series offers thinner and lighter solution for more convenient usage. Furthermore, it is easier for you to take it on the move.

MSI Chiclet Keyboard
The stylish chiclet keyboard design reduces typing errors and increasing comfort, when compared to regular keyboards. In addition, the chiclet keyboard is designed to damp key-press sounds. Whether typing or gaming, the chiclet keyboard means you no longer have to fret about disturbing those around you with keyboard clicks and clatter.

MSI Exclusive Innovation

Excusive MSI S-Bar
MSI's exclusive S-Bar user-friendly design lets you control all system functions in a digital multimedia lifestyle with a simple click of the mouse, such as secondary programs, application software, power conservation tools, performance boosters, MSI's exclusive audio/video software, webcams, projector switches, wireless networks, volume settings, screen brightness, and standby status. All of these, among a variety of other functions, can be simply and easily accomplished to meet all functional demands of multimedia.

Exclusive Eco Engine Power Management System
MSI Notebook selects the brand new ECO Engine as the power management function to extend the battery running time while performing different tasks; simply touch the ECO quick launch touch sensor to switch among the 4 different modes - Gaming, Movie, Presentation, and Office mode.

Exclusive MSI EasyFace 2.0(Face Identification software) inside
With this Exclusive MSI EasyFace 2.0 software, you do not need to remember your different passwords anymore! After setting your face data, only show your face in front of your webcam, MSI notebook automatically help you to log-in your system, favor websites, and Window Live Massager.

Excusive MSI i-Charger technology
In an era in which multimedia devices, such as mobile phones, iPad, and portable music players…etc., are becoming increasingly common; CR650 will come equipped with MSI’s exclusive i-Charger technology, which pumps more current through USB ports to greatly enhance recharge efficiency. Furthermore, CR650 can recharge as much as three times faster, giving your multimedia devices less down time.

The Joy of Instant Communication

Built-in 720P HD Webcam
Genuine 720p high-definition (HD) video quality to 30fps (30 continuous images per second Allowing smooth, natural progression without jerkiness; ordinary webcams only offer 8fps). This guarantees truly clear and smooth video and picture quality and exceptional audio effects. In addition, the 16:9 HD wide-screen video display can be used with all kinds of social networking media, allowing optimum high-quality video communication and production of HD videos for the enjoyment of friends and family.

High Definition Multimedia Interface
The CR650’S HDMI output not only delivers super-fast 5GB per second data rates, but it also reduces cable clutter, while ensuring the best possible video quality.

WLAN for Roaming Wireless Access Anywhere
With its 802.11b/g/n wireless LAN a, the CR650 provides a versatile way to connect to, browse, and retrieve data on both your own devices and the online universe.

Short summary description MSI Classic CR650-482NL laptop AMD E E2-1800 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:
This short summary of the MSI Classic CR650-482NL laptop AMD E E2-1800 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Classic CR650-482NL, AMD E, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description MSI Classic CR650-482NL laptop AMD E E2-1800 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:
This is an auto-generated long summary of MSI Classic CR650-482NL laptop AMD E E2-1800 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

MSI Classic CR650-482NL. Form factor: Clamshell. Processor family: AMD E, Processor model: E2-1800, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 7340G. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.3 kg

Design
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD E
Processor model *
E2-1800
Processor cores
2
Processor frequency *
1.7 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, SD, SDHC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
AMD Radeon HD 7000
On-board graphics card model *
AMD Radeon HD 7340G
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Network
Wi-Fi
Yes
Network
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
AMD A68M
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Battery
Number of battery cells
6
Power
AC adapter power
40 W
Security
Cable lock slot
No
Weight & dimensions
Width
383 mm
Depth
249.5 mm
Height (front)
3.34 cm
Height (rear)
3.76 cm
Weight *
2.3 kg
Other features
LightScribe
No
Infrared data port
No
Graphics card family
AMD
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 02:55:41
Uk has collected 25 expert reviews for MSI Classic CR650-482NL laptop AMD E E2-1800 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
pcadvisor.co.uk
Updated:
2014-05-24 02:55:41
MSI’s CR650 suffers from one major drawback in the shape of an underpowered AMD processor. The dual-core 1.6GHz E350 just doesn’t have enough grunt to keep the MSI’s performance on a par with many of the other laptops in the group and looks particularl...
Bottom line Outdated, underpowered processor aside, there is little to recommend the MSI CR650. It feels flimsy and the glossy finish is prone to picking up fingerprints, though we must admit that the lid does a very solid job of protecting the screen, with no mar...
60%
expertreviews.co.uk
Updated:
2014-05-24 02:55:41
MSI's CR650 looks remarkably similar to recent Samsung laptops with its red fade-in stripe along the front edge of the case. It has the same underlying chassis as MSI's GE620, but has a completely different finish. Inside, too, it's an entirely differe...
60%
digitalversus.com
Updated:
2014-05-24 02:55:41
Unfortunately the CR650 is equipped with a glossy panel. When using it outside, sun rays will pose a definite problem. Its 15.6-inch screen has a 1366 x 768 pixel resolution which means you won't suffer from too much visual fatigue. We would have prefe...
Good Good quality speakers and headpones out...
Bad Panel with very low contrast (250:1) and inaccurate colours, Limited processor performance, Finish could be better...
Bottom line For £100 more than the Acer 5253, this laptop delivers similar levels of performance but lower battery life. Only its audio quality is better than the Acer model...
60%
engadget.com
Updated:
2014-05-24 02:55:41
It was a long time coming, but when it finally arrived, AMD's highly anticipated Fusion APU ripped through the laptop market like a bull on steroids. Just this month, the chipmaker announced that the platform made up nearly half its notebook shipments, an...
Good Impressive speakers, High quality graphics, Inexpensive...
Bad Bulky design, Short battery life, Poor multitaskng...
Bottom line MSI's CR650 is a budget laptop that reaffirms the adage that you get what you pay for...
50%
Laptopmag.com
Updated:
2014-05-24 02:55:41
Netbooks are falling out of vogue for two reasons: the rise of tablets and the fall of prices for laptops with larger displays. Priced at $499, MSI's 15-inch CR650 is the first mainstream notebook powered by AMD's Fusion processor, which combines the C...
Good Excellent audio, Comfortable keyboard, Above average battery life, Strong graphics performance for price, Runs cool...
Bad Relatively low benchmark scores, Lid picks up fingerprints, Slow boot time...
Bottom line This AMD-powered budget notebook provides strong sound and long battery life for less than $500.
80%