location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Gaming GE70 0ND-051FR Intel® Core™ i5 i5-3210M 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
GE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GE70 0ND-051FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S7-175611-051
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:39:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Gaming GE70 0ND-051FR Intel® Core™ i5 i5-3210M 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - Intel® Core™ i5 i5-3210M 2.5 GHz
  • - 43.9 cm (17.3") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM
  • - 750 GB HDD DVD Super Multi
  • - NVIDIA® GeForce® GTX 660M 2 GB Intel® HD Graphics 4000
  • - Ethernet LAN Bluetooth 3.0+HS
  • - 120 W
  • - Windows 7 Home Premium 64-bit
Long product name MSI Gaming GE70 0ND-051FR Intel® Core™ i5 i5-3210M 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black :
The long product name of MSI Gaming GE70 0ND-051FR Intel® Core™ i5 i5-3210M 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-3210M (2.5/3.1 GHz), 4GB DDR3, 17.3 " LED backlight, 750GB, 802.11 b/g/n, 2700 g
More>>>
MSI Gaming GE70 0ND-051FR Intel® Core™ i5 i5-3210M 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black:
The official description of MSI Gaming GE70 0ND-051FR Intel® Core™ i5 i5-3210M 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The slimmest design with sport lines

The design for the GE60 was inspired by race cars. The aerodynamic lines, red trim, and color shifting reflect the need for speed of extreme gamers.

Comparing to other brand name gaming laptops in the market, GE60 is the slimmest one, and allows you to play anytime, anywhere.

The Real Deal: A Keyboard Made Just for Gamers

- Exclusive keyboard position and golden triangle layout to offer faster and longer-lasting keyboard action.
- Just solid
MSI has improved the resilience and tactile feedback of each and every key. Users will no longer have to deal with flimsy keys.
- Multi Keys Input
MSI’s gaming keyboard supports simultaneous pressing of multi keys, allowing users to issue commands rapidly and respond to games with precision.

Exclusive Audio boost design for greatly enhance headphone performance and faithfully reproduce each acoustic detail

For serious gamers who demand extreme audio performance, the GE60 is the best and only choice!
The MSI Audio Boost design enhances sound output by 30%. The gold flash audio jack provides stable sound transmission (reduced obstruction) and works in conjunction with the optimized AMP (Audio Power Amplifier) design, characterized by low noise and low distortion, to greatly enhance headphone performance and faithfully reproduce each acoustic detail.

THX TruStudio Pro provides excellent surround sound effect

Deliver the fullest audio experience for music, movies and games, while remaining true to the source and intention of the artists who created it.

Exclusive GPU Boost Technology

The GPU Boost Technology can automatically switch the mode to achieve great graphics performance and superior battery life. While you are editing images or conducting graphics-intensive programs, this smart technology turns on which enables smoother operations. For other daily works, graphics mode is off and therefore you can enjoy a longer-lasting battery life.

Short summary description MSI Gaming GE70 0ND-051FR Intel® Core™ i5 i5-3210M 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black:
This short summary of the MSI Gaming GE70 0ND-051FR Intel® Core™ i5 i5-3210M 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Gaming GE70 0ND-051FR, Intel® Core™ i5, 2.5 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 4 GB, 750 GB

Long summary description MSI Gaming GE70 0ND-051FR Intel® Core™ i5 i5-3210M 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black:
This is an auto-generated long summary of MSI Gaming GE70 0ND-051FR Intel® Core™ i5 i5-3210M 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

MSI Gaming GE70 0ND-051FR. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product colour: Black

Design
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3210M
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3200 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
25
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
750 GB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, SDHC, SDXC, xD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 660M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x166
Audio
Audio system
HD
Camera
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
3.0+HS
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
Ports & interfaces
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel HM76 Express
Keyboard
Numeric keypad *
Yes
Keyboard number of keys
102
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0N0
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65708
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Power
AC adapter power
120 W
Security
Cable lock slot
No
Weight & dimensions
Width
418 mm
Depth
269 mm
Height
39 mm
Weight *
2.7 kg
Other features
Infrared data port
No
Graphics card family
Intel, NVIDIA
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 15:16:06
Uk has collected 9 expert reviews for MSI Gaming GE70 0ND-051FR Intel® Core™ i5 i5-3210M 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
hardwareheaven.com
Updated:
2013-08-05 15:16:06
Video review without text...
0%
ocaholic.ch.english
Updated:
2014-06-18 09:11:18
Throughout the past years, MSI has been able to build a solid reputation for their gaming notebooks. Next to an attractive design those devices always offered plenty of performance to run recent games smoothly. With the GE70 MSI has now a gaming notebook...
Bottom line ly the MSI GE70 leaves a good impression and it is a solid gaming notebook We especially liked the big display with the very good colors as well as brightness Additionally you get a gaming notebook which features an unusually sleek form factor and is ther...
80%
HEXUS.net
Updated:
2016-12-15 21:26:41
Review: MSI GE70 Gaming Notebookby Parm Mann on 12 October 2012, 15:55 3.0 Tags: MSI Quick Link: HEXUS.net/qabnpr Add to My Vault: MSI has been championing high-end gaming laptops for about as long as we can remember, but there's arguably never been a...
Good Powerful CPU, decent GPU, Enjoyable antiglare, fullHD display, Good speaker system, Slim, for a gaming laptop...
Bad Lacks a solidstate drive, Keyboard could be better, Plastic chassis is impuissant...
60%
notebookcheck.net
Updated:
2013-08-05 15:16:06
Our GE70 features a "weaker" GeForce GT 650M and a 1920x1080 display. How much gaming laptop is available for just under EUR 900 (~$1180) ? Why does it feature two turbo buttons ? These are some questions we will try to answer in this comprehensive review...
Good Stable load performance, Good gaming performance, High contrast FHD, Matte TFT screen, Four speakers, Easy access hardware (upgrade, cleaning)...
Bad Clattery keyboard, Yielding chassis, No eSATA, Stiff touchpad keys, High weight...
Bottom line MSI GE70 size comparison with GE60 (17.3 vs. 15.6 inches)MSI does a lot of things right in its GE70-i547W7H, but it also blunders a bit. The contrast and viewing angle stability of the Full HD screen is a distinct positive for this laptop. It has an even...
80%
notebookcheck.net
Updated:
2013-08-08 02:54:56
The online shop notebooksbilliger.de , which provided our free review unit, currently lists seven different configurations of the MSI GE70 starting with a Core i5-3230M up to a Core i7-4700MQ based on the latest Haswell architecture. Our review unit with...
Good Matte and bright display, Full HD with high contrast ratio, Backlit keyboard, Good gaming performance...
Bad No SSD (HDD slows down the system), Very high temperatures, Keyboard layout...
Bottom line fast but also hot gaming notebookYou need the right device for your gaming sessions. MSI shows a well-balanced notebook with the GE70-i765M287 that offers solid gaming performance. We want to start with the high contrast and bright display. With its Full...
81%
computershopper.com
Updated:
2013-08-19 01:03:59
& Design MSI's GE70 gaming laptop doesn't have the over-the-top appearance of some of its competitors. Its subtle black and red design looks stylish, but it won't stick out in a crowd like the UFO-like or the angular stealth-fighter shape of the . Bu...
Good Good performance, Excellent display, Solid, backlit keyboard, Superb sound...
Bad Mediocre battery life, A few annoying key placements, Bloatware...
Bottom line The MSI GE70 may not be the fastest gaming notebook on the block, but it's very well-equipped for its $1,399 price, with a great screen and keyboard and superb productivity performance...
70%