location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Moulinex Masterchef Compact food processor 700 W 3.5 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Moulinex Check ‘Moulinex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Masterchef Compact
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QA2001 show
Show alternative article codes used in the online market place
Category:
Electric kitchen appliance used for chopping, mixing, or pureeing foods.
Food Processors Check ‘Moulinex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Moulinex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Moulinex QA2001 user manual (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Moulinex Masterchef Compact food processor 700 W 3.5 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.5 L Number of speeds: 4 White
  • - Pulse function
  • - Bowl material: Stainless steel
  • - 700 W
More>>>
Short summary description Moulinex Masterchef Compact food processor 700 W 3.5 L White:
This short summary of the Moulinex Masterchef Compact food processor 700 W 3.5 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Moulinex Masterchef Compact, 3.5 L, White, Stainless steel, 700 W, 360 mm, 170 mm

Long summary description Moulinex Masterchef Compact food processor 700 W 3.5 L White:
This is an auto-generated long summary of Moulinex Masterchef Compact food processor 700 W 3.5 L White based on the first three specs of the first five spec groups.

Moulinex Masterchef Compact. Bowl capacity: 3.5 L, Product colour: White. Bowl material: Stainless steel. Power: 700 W. Width: 360 mm, Depth: 170 mm, Height: 300 mm

Features
Bowl capacity *
3.5 L
Product colour *
White
Pulse function *
Yes
Variable speed *
Yes
Number of speeds *
4
Material
Bowl material *
Stainless steel
Power
Power *
700 W
Weight & dimensions
Width
360 mm
Depth
170 mm
Height
300 mm
Packaging content
Whisk
Yes
Country Distributor
Deutschland 1 distributor(s)