location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Moulinex Soup & Co 1.8 L Tabletop blender 1100 W Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Moulinex Check ‘Moulinex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Soup & Co
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LM 9031 show
Show alternative article codes used in the online market place
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Moulinex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Moulinex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39836
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 08:29:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Moulinex Soup & Co 1.8 L Tabletop blender 1100 W Silver, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop blender 1.8 L Number of speeds: 5 Silver, White
  • - Pulse function Ice crushing
  • - 1100 W
More>>>
Short summary description Moulinex Soup & Co 1.8 L Tabletop blender 1100 W Silver, White:
This short summary of the Moulinex Soup & Co 1.8 L Tabletop blender 1100 W Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

Moulinex Soup & Co, Tabletop blender, 1.8 L, Pulse function, Ice crushing, 1100 W, Silver, White

Long summary description Moulinex Soup & Co 1.8 L Tabletop blender 1100 W Silver, White:
This is an auto-generated long summary of Moulinex Soup & Co 1.8 L Tabletop blender 1100 W Silver, White based on the first three specs of the first five spec groups.

Moulinex Soup & Co. Bowl capacity: 1.8 L. Type: Tabletop blender, Product colour: Silver, White. Blending bowl material: Metal, Blade material: Stainless steel. Power: 1100 W

Performance
Bowl capacity *
1.8 L
Number of speeds *
5
Pulse function *
Yes
Ice crushing *
Yes
Design
Removable bowl
Yes
Type *
Tabletop blender
Design
Product colour *
Silver, White
Material
Blending bowl material
Metal
Blade material
Stainless steel
Power
Power *
1100 W
Packaging content
Recipe book
Yes
Country Distributor
Deutschland 1 distributor(s)