location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola DS9208 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS9208
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS9208-SR4NNR01A show
Show alternative article codes used in the online market place
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:00:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola DS9208 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Tilt reading angle: 0 - 360°
  • - Standard interfaces: USB, RS-232
Long product name Motorola DS9208 Black :
The long product name of Motorola DS9208 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

New DS9208 1D/2D IMAGER STD RANGE SCANNER W/RS232 SER CABLE BLACK
More>>>
Short summary description Motorola DS9208 Black:
This short summary of the Motorola DS9208 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola DS9208, 630 nm, 0 - 360°, -65 - 65°, -60 - 60°, USB, RS-232, 2.1 m

Long summary description Motorola DS9208 Black:
This is an auto-generated long summary of Motorola DS9208 Black based on the first three specs of the first five spec groups.

Motorola DS9208. Wavelength: 630 nm, Tilt reading angle: 0 - 360°, Pitch reading angle: -65 - 65°. Standard interfaces: USB, RS-232, Cable length: 2.1 m. Product colour: Black. Input voltage: 5 V, Power consumption: 230 mA. Weight: 269 g

Scanning
Wavelength
630 nm
Tilt reading angle
0 - 360°
Pitch reading angle
-65 - 65°
Yaw reading angle
-60 - 60°
Ports & interfaces
Standard interfaces *
USB, RS-232
Cable length
2.1 m
Performance
Product colour *
Black
Power
Input voltage
5 V
Power consumption
230 mA
Weight & dimensions
Weight *
269 g
Packaging data
Cables included
USB
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%