location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Motif Colours Paper Colours A4 80g/m² Yellow 500 sheets printing paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motif Colours Check ‘Motif Colours’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Paper Colours A4 80g/m² Yellow 500 sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
110606
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Motif Colours’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motif Colours: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Motif Colours Paper Colours A4 80g/m² Yellow 500 sheets printing paper :
The long product name of Motif Colours Paper Colours A4 80g/m² Yellow 500 sheets printing paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Paper Colours A4 80g/m² Yellow 500 sheets
More>>>
Short summary description Motif Colours Paper Colours A4 80g/m² Yellow 500 sheets printing paper:
This short summary of the Motif Colours Paper Colours A4 80g/m² Yellow 500 sheets printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

Motif Colours Paper Colours A4 80g/m² Yellow 500 sheets, 80 g/m², Yellow, 500 sheets, A4, 220 x 310 x 270 mm

Long summary description Motif Colours Paper Colours A4 80g/m² Yellow 500 sheets printing paper:
This is an auto-generated long summary of Motif Colours Paper Colours A4 80g/m² Yellow 500 sheets printing paper based on the first three specs of the first five spec groups.

Motif Colours Paper Colours A4 80g/m² Yellow 500 sheets. Media weight: 80 g/m², Product colour: Yellow. Media sheets per package: 500 sheets, Paper dimensions: A4, Case or master carton dimensions (W x D x H): 220 x 310 x 270 mm