location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

mophie Juice Pack Air mobile phone case 10.2 cm (4") Cover Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
mophie Check ‘mophie’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Juice Pack Air
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2105 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by mophie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22758
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
mophie 2105 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points mophie Juice Pack Air mobile phone case 10.2 cm (4") Cover Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 10.2 cm (4") Apple
  • - Black
  • - Scratch resistant
  • - Built-in battery 1700 mAh
Warranty: 2 Years
Long product name mophie Juice Pack Air mobile phone case 10.2 cm (4") Cover Black :
The long product name of mophie Juice Pack Air mobile phone case 10.2 cm (4") Cover Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Protective Battery Case f / iPhone SE/5s/5, 1700mAh, Black
More>>>
mophie Juice Pack Air mobile phone case 10.2 cm (4") Cover Black:
The official description of mophie Juice Pack Air mobile phone case 10.2 cm (4") Cover Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful 1700mAh protective battery case made for iPhone SE/5s/5. Get up to 100% extra battery with the flip of a switch and stay fully charged through the late nights.

Everyday protection.
All day power


The juice pack air made for iPhone SE/5s/5

The ideal case for the everyday 9-5er and for those whose day doesn’t always end when they leave the office. Lighter and thinner than previous generations, but packed with more power to make sure your phone can keep up with your busy lifestyle.

Double your power

Up to 100% extra battery with the flip of a switch. Turn on the case when your battery runs low to stay fully charged through the late nights.

Reimagined for the iPhone SE/5s/5

The refined outer band and smooth finish makes for a comfortable all-day hold while defending from everyday wear and tear. Integrated, pass-through buttons and proprietary mute switch seamlessly blend the design of the case with your iPhone. Recharge both devices together with the included micro-USB cable to make sure you always head out with two fully charged batteries.

Whatever the day brings, Do more

From the dawn patrollers to the parents rushing to get the kids off to school. From the busy day filled with meetings and presentations to the day off filled with errands and friends. The juice pack air ensures you have more than enough power packed into a streamlined, protective case so you’re ready to take on the day.

In the Box:

juice pack, micro USB cord, headphone adapter

Short summary description mophie Juice Pack Air mobile phone case 10.2 cm (4") Cover Black:
This short summary of the mophie Juice Pack Air mobile phone case 10.2 cm (4") Cover Black data-sheet is auto-generated and uses the product title and the first six key specs.

mophie Juice Pack Air, Cover, Apple, iPhone SE/5s/5, 10.2 cm (4"), Black

Long summary description mophie Juice Pack Air mobile phone case 10.2 cm (4") Cover Black:
This is an auto-generated long summary of mophie Juice Pack Air mobile phone case 10.2 cm (4") Cover Black based on the first three specs of the first five spec groups.

mophie Juice Pack Air. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone SE/5s/5, Maximum screen size: 10.2 cm (4"), Surface coloration: Monochromatic, Product colour: Black

Features
Maximum screen size *
10.2 cm (4")
Compatibility *
iPhone SE/5s/5
Case type *
Cover
Product colour *
Black
Surface coloration
Monochromatic
Brand compatibility *
Apple
Desktop stand
No
Protection features
Scratch resistant
Built-in battery *
Yes
Battery capacity
1700 mAh
Battery
Battery technology
Lithium Polymer (LiPo)
Weight & dimensions
Width
65.5 mm
Depth
16 mm
Height
140.7 mm
Weight
76 g
Packaging data
Cables included
Micro-USB
Other features
LED indicators
Yes
Number of products included
1 pc(s)