location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

MooreCo Study Carrel Grey Laptop Multimedia stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MooreCo Check ‘MooreCo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Study Carrel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
89789
Category:
Small table or cabinet on wheels or castors, used to store and transport multimedia equipment such as projectors.
Multimedia Carts & Stands Check ‘MooreCo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MooreCo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4792
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name MooreCo Study Carrel Grey Laptop Multimedia stand :
The long product name of MooreCo Study Carrel Grey Laptop Multimedia stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Study Carrel, Gray
More>>>
Short summary description MooreCo Study Carrel Grey Laptop Multimedia stand:
This short summary of the MooreCo Study Carrel Grey Laptop Multimedia stand data-sheet is auto-generated and uses the product title and the first six key specs.

MooreCo Study Carrel, Multimedia stand, Grey, Steel, Laptop, 20.3 cm, 939.8 mm

Long summary description MooreCo Study Carrel Grey Laptop Multimedia stand:
This is an auto-generated long summary of MooreCo Study Carrel Grey Laptop Multimedia stand based on the first three specs of the first five spec groups.

MooreCo Study Carrel. Type: Multimedia stand, Product colour: Grey, Material: Steel. Height adjustment: 20.3 cm, Width: 939.8 mm, Depth: 609.6 mm

Country Distributor
United Kingdom 1 distributor(s)