location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

MooreCo 2H2NH whiteboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MooreCo Check ‘MooreCo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2H2NH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2H2NH
Category:
A glossy, usually white surface for non-permanent markings. Whiteboards are analogous to chalkboards/blackboard, allowing rapid marking and erasing of markings on their surface.
Whiteboards Check ‘MooreCo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MooreCo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name MooreCo 2H2NH whiteboard :
The long product name of MooreCo 2H2NH whiteboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Porcelain Steel with ABC Trim, 2438.4 x 1219.2
More>>>
Short summary description MooreCo 2H2NH whiteboard:
This short summary of the MooreCo 2H2NH whiteboard data-sheet is auto-generated and uses the product title and the first six key specs.

MooreCo 2H2NH, ABS synthetics, Porcelain, Steel, White, 2438.4 mm, 1219.2 mm, 44.5 kg

Long summary description MooreCo 2H2NH whiteboard:
This is an auto-generated long summary of MooreCo 2H2NH whiteboard based on the first three specs of the first five spec groups.

MooreCo 2H2NH. Material: ABS synthetics, Porcelain, Steel, Product colour: White. Width: 2438.4 mm, Height: 1219.2 mm. Package weight: 44.5 kg

Country Distributor
United Kingdom 1 distributor(s)