location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Monster Digital VR Headset Smartphone-based head mounted display Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Monster Digital Check ‘Monster Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VR Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACA0071
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0849933004699 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Monster Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:48
The date of the most recent change of this product data-sheet in Icecat.
Monster Digital ACA0071 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Monster Digital VR Headset Smartphone-based head mounted display Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Smartphone-based head mounted display Black
  • - Viewing angle: 120°
  • - Adjustable interpupillary distance
  • - Built-in headphones Adjustable straps
  • - Maximum screen size: 15.2 cm (6")
Long product name Monster Digital VR Headset Smartphone-based head mounted display Black :
The long product name of Monster Digital VR Headset Smartphone-based head mounted display Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4" - 6" Screens, iOS/Android, 120˚, Integrated Headphones
More>>>
Short summary description Monster Digital VR Headset Smartphone-based head mounted display Black:
This short summary of the Monster Digital VR Headset Smartphone-based head mounted display Black data-sheet is auto-generated and uses the product title and the first six key specs.

Monster Digital VR Headset, Smartphone-based head mounted display, Black, 120°, Any brand, 10.2 cm (4"), 15.2 cm (6")

Long summary description Monster Digital VR Headset Smartphone-based head mounted display Black:
This is an auto-generated long summary of Monster Digital VR Headset Smartphone-based head mounted display Black based on the first three specs of the first five spec groups.

Monster Digital VR Headset. Type: Smartphone-based head mounted display, Product colour: Black, Viewing angle: 120°. Minimum screen size: 10.2 cm (4"), Maximum screen size: 15.2 cm (6"), Mobile operating systems supported: Android, iOS. Width: 220 mm, Depth: 130 mm, Height: 170 mm