location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Franking Inkjet Cartridge - Blue - Pitney Bowes 766-B - For Pitney Bowes DM 200 / 225 / 250 / 300 / Postage Meters DDL 3 / DDL 8 / DDM 1 / DDM 3 / DDM 5 ink cartridge 1 pc(s) Standard Yield

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Franking Inkjet Cartridge - Blue - Pitney Bowes 766-B - For Pitney Bowes DM 200 / 225 / 250 / 300 / Postage Meters DDL 3 / DDL 8 / DDM 1 / DDM 3 / DDM 5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
I2002DK
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by MM
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 19:08:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Franking Inkjet Cartridge - Blue - Pitney Bowes 766-B - For Pitney Bowes DM 200 / 225 / 250 / 300 / Postage Meters DDL 3 / DDL 8 / DDM 1 / DDM 3 / DDM 5 ink cartridge 1 pc(s) Standard Yield
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Blue
  • - Colour ink type: Pigment-based ink
  • - Standard Yield
  • - 1 pc(s)
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Franking Inkjet Cartridge - Blue - Pitney Bowes 766-B - For Pitney Bowes DM 200 / 225 / 250 / 300 / Postage Meters DDL 3 / DDL 8 / DDM 1 / DDM 3 / DDM 5 ink cartridge 1 pc(s) Standard Yield :
The long product name of MM Franking Inkjet Cartridge - Blue - Pitney Bowes 766-B - For Pitney Bowes DM 200 / 225 / 250 / 300 / Postage Meters DDL 3 / DDL 8 / DDM 1 / DDM 3 / DDM 5 ink cartridge 1 pc(s) Standard Yield. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies I2002DK - Franking Inkjet Cartridge - Blue - For Pitney Bowes DM 200 / 225 / 250 / 300 / Postage Meters DDL 3 / DDL 8 / DDM 1 / DDM 3 / DDM 5
More>>>
MM Franking Inkjet Cartridge - Blue - Pitney Bowes 766-B - For Pitney Bowes DM 200 / 225 / 250 / 300 / Postage Meters DDL 3 / DDL 8 / DDM 1 / DDM 3 / DDM 5 ink cartridge 1 pc(s) Standard Yield:
The official description of MM Franking Inkjet Cartridge - Blue - Pitney Bowes 766-B - For Pitney Bowes DM 200 / 225 / 250 / 300 / Postage Meters DDL 3 / DDL 8 / DDM 1 / DDM 3 / DDM 5 ink cartridge 1 pc(s) Standard Yield as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Franking supplies:

MM Print Supplies is a Danish brand of printer supplies for laser printeres, inkjet printers, postal franking machines and ribbons for type writers, credit card terminals etc.

Special information for Denmark
Please be aware of the Danish National Post demands flouresent red ink. It isn't possible to use blue ink in Denmark! Be aware that competing products often hasn't got flouresent red ink, this can cause problems with the Danish National Post.
By choosing MMPS Franking supplies you won't see any change compared to the original product - expect paying signaficant less for the supplies!

Quality
MMPS is very convinced about the quality of our products, thus we don't produce products in Asia. Most of MMPS Franking supplies are remanufactured original products.
Sadly it is not always possible to remanufacture, so some products are compatible new built products.

MMPS Franking supplies are manufactured in UK, at an a plant which is ISO 9001:2000 and ISO 14001:2004 certified. This is your assurance that the production is top quality as well as environmentally friendly. You are in fact support the needed European labor market by using cartridges from MMPS.

Environment
The remanufactured cartridges are collected and remanufacted in the EU. This helps with lowering CO2 emssions when transported from the plant, while the competitors and original cartridges are produced in Asia.
Our compatible products are new built, produced in the UK.

Warranty
MMPS provides 2 year warranty.

Printer warranty
Our warranty also includes our amazing Printer Warranty. In the unlikely event that a printer is damaged by using a MMPS inkjet cartridge, the printer will either be replaced with a new printer or be repaired by a certified technician.

Short summary description MM Franking Inkjet Cartridge - Blue - Pitney Bowes 766-B - For Pitney Bowes DM 200 / 225 / 250 / 300 / Postage Meters DDL 3 / DDL 8 / DDM 1 / DDM 3 / DDM 5 ink cartridge 1 pc(s) Standard Yield:
This short summary of the MM Franking Inkjet Cartridge - Blue - Pitney Bowes 766-B - For Pitney Bowes DM 200 / 225 / 250 / 300 / Postage Meters DDL 3 / DDL 8 / DDM 1 / DDM 3 / DDM 5 ink cartridge 1 pc(s) Standard Yield data-sheet is auto-generated and uses the product title and the first six key specs.

MM Franking Inkjet Cartridge - Blue - Pitney Bowes 766-B - For Pitney Bowes DM 200 / 225 / 250 / 300 / Postage Meters DDL 3 / DDL 8 / DDM 1 / DDM 3 / DDM 5, Standard Yield, Blue, Pigment-based ink, 1 pc(s)

Long summary description MM Franking Inkjet Cartridge - Blue - Pitney Bowes 766-B - For Pitney Bowes DM 200 / 225 / 250 / 300 / Postage Meters DDL 3 / DDL 8 / DDM 1 / DDM 3 / DDM 5 ink cartridge 1 pc(s) Standard Yield:
This is an auto-generated long summary of MM Franking Inkjet Cartridge - Blue - Pitney Bowes 766-B - For Pitney Bowes DM 200 / 225 / 250 / 300 / Postage Meters DDL 3 / DDL 8 / DDM 1 / DDM 3 / DDM 5 ink cartridge 1 pc(s) Standard Yield based on the first three specs of the first five spec groups.

MM Franking Inkjet Cartridge - Blue - Pitney Bowes 766-B - For Pitney Bowes DM 200 / 225 / 250 / 300 / Postage Meters DDL 3 / DDL 8 / DDM 1 / DDM 3 / DDM 5. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Printing colours: Blue, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Approximate page yield (A4, black & white, ISO/IEC 19752)
3000 pages
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Blue
Cartridge return & recycling
Yes
Quantity per box
50 pc(s)
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Packaging data
Package weight
200 g
Package type
Box
Other features
Quantity outer carton
50 pc(s)
Logistics data
Case or master carton quantity
50 pc(s)