location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Purple Ink Roll - IR12 / CP12 (Group ID: 746) - 5 pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Purple Ink Roll - IR12 / CP12 (Group ID: 746) - 5 pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1211DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598017148
Category:
Component in laser printers which is coated in toner particles which stick to the drum.
Printer Rollers Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2017 01:15:14
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Purple Ink Roll - IR12 / CP12 (Group ID: 746) - 5 pack :
The long product name of MM Purple Ink Roll - IR12 / CP12 (Group ID: 746) - 5 pack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies F1211DK - Purple Ink Roll - IR12 / CP12 (Group ID: 749)
More>>>
MM Purple Ink Roll - IR12 / CP12 (Group ID: 746) - 5 pack:
The official description of MM Purple Ink Roll - IR12 / CP12 (Group ID: 746) - 5 pack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies printer ribbons:

MM Print Supplies is a Danish brand of printer supplies for laser printers, inkjet printers, postal franking machines and ribbons for typewriters, ATM machines etc.

MM Print Supplies is a trademark under the MM brand. - See more at www.mmps.dk

Compatible machines
CANON CP 17
CANON P 42 D
CANON P 42 DR
CANON P 52 D
CANON P 52 DR
SHARP EL 1607
SHARP EL 1607 G
SHARP EL 1801
SHARP EL 1801 C
SHARP EL 1801 E
SHARP EL 2192
SHARP EL 2192 G
SHARP EL 2195 L
SHARP EL 2901 E
TI 5045
TI 5045 SV
TI 5045 SVC

Visit MM Print Supplies website for a updated list of compatible machines for this ribbon: www.mmps.dk/index.asp?pageid=info&varenr=F1211DK

Warranty
MM provides 2 year warranty.

Short summary description MM Purple Ink Roll - IR12 / CP12 (Group ID: 746) - 5 pack:
This short summary of the MM Purple Ink Roll - IR12 / CP12 (Group ID: 746) - 5 pack data-sheet is auto-generated and uses the product title and the first six key specs.

MM Purple Ink Roll - IR12 / CP12 (Group ID: 746) - 5 pack, 40 g

Long summary description MM Purple Ink Roll - IR12 / CP12 (Group ID: 746) - 5 pack:
This is an auto-generated long summary of MM Purple Ink Roll - IR12 / CP12 (Group ID: 746) - 5 pack based on the first three specs of the first five spec groups.

MM Purple Ink Roll - IR12 / CP12 (Group ID: 746) - 5 pack. Package weight: 40 g

Packaging data
Package weight
40 g
Brand Image Product code Product Stock Price from
MM Black Ink Roll - IR87 / CP17 (Group ID: 749) - 5 pack MM Black Ink Roll - IR87 / CP17 (Group ID: 749) - 5 pack
(show image)
F1086DK Black Ink Roll - IR87 / CP17 (Group ID: 749) - 5 pack 0.00
(excl. VAT)
0 (incl. VAT)