location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Black / Red Ink Roll - IR40T / CP13 (Group ID: 745)

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black / Red Ink Roll - IR40T / CP13 (Group ID: 745)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1073DK-1
Category:
Component in laser printers which is coated in toner particles which stick to the drum.
Printer Rollers Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by MM
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Feb 2017 23:04:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Black / Red Ink Roll - IR40T / CP13 (Group ID: 745) :
The long product name of MM Black / Red Ink Roll - IR40T / CP13 (Group ID: 745). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies F1073DK-1 - Black Ink Roll - IR40T / CP13 (Group ID: 745)
More>>>
MM Black / Red Ink Roll - IR40T / CP13 (Group ID: 745):
The official description of MM Black / Red Ink Roll - IR40T / CP13 (Group ID: 745) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies printer ribbons:

MM Print Supplies is a Danish brand of printer supplies for laser printers, inkjet printers, postal franking machines and ribbons for typewriters, ATM machines etc.

MM Print Supplies is a trademark under the MM brand. - See more at www.mmps.dk

Compatible machines
ADLER 224 PD
ADLER 2240
ADLER 226 PD
ADLER 228 PD
ADLER 4212 PD
ADLER 4212 PD CARAT
ADLER 4212 PD NOVA
ADLER 4214 PD
ADLER 7600 PD
ADLER 910 PD
ADLER 912 PD
ADLER 930 PD
ADLER 9300
ADLER 9500
ADLER EZVUE 7800 HD
AURORA 14 PD
AURORA PR 220
AURORA PT 14 PD
B.M.C. 14 P.D
B.M.C. S 2154
Brother 123 PD
CANON CP 13
Canon MP 12 D
Canon MP 120 DH
CANON MP 120 DL
Canon MP 120 DLE
CANON MP 120 LTS
Canon MP 120 LTX
CANON MP 120 MG
CANON MP 121 MG
CANON P 12 D III
CANON P 15 D
CANON P 17 D
CANON P 22 D 2
CANON P 23 D
CANON P 23 DT
CANON P 23 DTS II
CANON P23DE
CANON P23DH
CANON P23DTS
Casio DR 1105
Casio DRT 240 TER
Casio FP 125 F
Casio FR 110
Casio FR 120
Casio FR 120 C
Casio FR 120 S
Casio FR 125
Casio FR 2215
Casio FR 2600
Casio FR 2650
Casio FR 320
Casio FR 520
Casio FR 620 TER
Casio HR 150 T
Casio HR 150 TEC
Casio HR 150 TER
Casio HR 160
Casio HR 170 L
Casio HR 18
Casio HR 200
Casio HR 200 TEC
Casio HR 200TER
Casio HR 21
Casio SR 110
Casio TR 620 EV
CITIZEN CX 120
CITIZEN CX 120 P
CITIZEN CX 120 PD
CITIZEN CX 121 II
CITIZEN CX 123
CITIZEN CX 185
CITIZEN CX 215
CITIZEN CX 32
CITIZEN CX 85
CITIZEN CX 88
CITIZEN CX 91 II
CITIZEN OUVERTURE 110
ELITE 120 PD
EPSON IR 40 T
ERIKA 1230
FACIT 2267
FACIT C 250
FACIT C 260
IBICO 1212
IBICO 1214
IBICO 1215
IBICO 1218
IBICO 1221 X
IBICO 1222
IBICO 1227
IR 40 T
M.B.O. 1245 PD
M.B.O. 1252 PD
M.B.O. MICRO 210
M.B.O. TRS 1020
M.B.O. TRS 1242 PD
M.B.O. TRS 1245 PD
MARCHANT 125 PD
MULTINET 1230
MULTINET 1250 MPD
MULTINET 1265
OLIVETTI 710 PD
OLIVETTI 711 PD
OLIVETTI DIVISUMMA 12
OLIVETTI GIOCONDA
OLIVETTI PD 710
OLIVETTI PD 712
OLIVETTI SUMMA 14
OLYMPIA 710
OLYMPIA CPD 12
OLYMPIA CPD 12 L
OLYMPIA CPD 122
OLYMPIA CPD 123
OLYMPIA CPD 3212
OLYMPIA CPD 41
OLYMPIA LPD 123
OMRON JE 651 P
PANASONIC JE 651 P
PANASONIC JE 661 P
PANASONIC JE 765 P
PIRA COMP PD 212
QIN DATA 212
QUEN DATA 212 PD
QUILL D 69
ROYAL 226 PD
ROYAL 930 PD
SANYO 1212
SANYO CX 5512
SANYO CX 5523
SANYO CY 5322 DP
SANYO SERD 1212
SCRIVA 120
SEARS 042 T 2
SEIKO 042 T 2
SEIKO 40 T 3
SEIKO 42 T 3
SEIKO M 42 T
SENSE 1212
SHARP 1620 S
SHARP 2620 S
SHARP EL 1614
SHARP EL 1620
SHARP EL 1620 S
SHARP EL 2192
SHARP EL 2620
SHARP EL 2620 S
SHARP EL 2625
SHARP VX 1614
SIGMA TRS 2012
SIGMA TRS 3610 PD
SIGMA TRS 3812
SIGMA TRS 510
SIGMA TRS 5610 PD
SMITH CORONA SC 230
SOENNECKEN 1215
SORD 1212
TA 4212
TA 4212 CARAT
TA 4212 PD
TA 4212 PD NOVA
TA 7600 HD
TA 912 PD
TA CMS 215
TA CMS 215 N LD
TEAL 212 PD
TI 5032 SVC ( GL MODEL )
TI 5035
TI 5035 II
TI 5045
TI 5045 SV
TI 5045-2
TOSHIBA BC 1222
TOWA 122 MPD
TOWA 1242 BR
TRICOM 1230 MPD
TRICOM 1250 MPD
TRICOM 1265 MPD
WELCO 212 PD

Visit MM Print Supplies website for a updated list of compatible machines for this ribbon: www.mmps.dk/index.asp?pageid=info&varenr=F1073DK-1

Warranty
MM provides 2 year warranty.

Short summary description MM Black / Red Ink Roll - IR40T / CP13 (Group ID: 745):
This short summary of the MM Black / Red Ink Roll - IR40T / CP13 (Group ID: 745) data-sheet is auto-generated and uses the product title and the first six key specs.

MM Black / Red Ink Roll - IR40T / CP13 (Group ID: 745), 10 g

Long summary description MM Black / Red Ink Roll - IR40T / CP13 (Group ID: 745):
This is an auto-generated long summary of MM Black / Red Ink Roll - IR40T / CP13 (Group ID: 745) based on the first three specs of the first five spec groups.

MM Black / Red Ink Roll - IR40T / CP13 (Group ID: 745). Package weight: 10 g