location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Purple Ribbon (Carma ID: 2521 - Group ID: 9/037) - 5 Pack printer ribbon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Purple Ribbon (Carma ID: 2521 - Group ID: 9/037) - 5 Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1034DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598002670
Category:
Ribbon for printers that need this for printing. Please make sure you purchase the right type for your printer.
Printer Ribbons Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Oct 2017 20:05:48
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Purple Ribbon (Carma ID: 2521 - Group ID: 9/037) - 5 Pack printer ribbon :
The long product name of MM Purple Ribbon (Carma ID: 2521 - Group ID: 9/037) - 5 Pack printer ribbon. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies F1034DK - Purple Ribbon (Carma ID: 2521 - Group ID: 9/037)
More>>>
MM Purple Ribbon (Carma ID: 2521 - Group ID: 9/037) - 5 Pack printer ribbon:
The official description of MM Purple Ribbon (Carma ID: 2521 - Group ID: 9/037) - 5 Pack printer ribbon as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies printer ribbons:

MM Print Supplies is a Danish brand of printer supplies for laser printers, inkjet printers, postal franking machines and ribbons for typewriters, ATM machines etc.

MM Print Supplies is a trademark under the MM brand. - See more at www.mmps.dk

Compatible machines
Visit MM Print Supplies website for a updated list of compatible machines for this ribbon: www.mmps.dk/index.asp?pageid=info&varenr=F1034DK

Warranty
MM provides 2 year warranty.

Short summary description MM Purple Ribbon (Carma ID: 2521 - Group ID: 9/037) - 5 Pack printer ribbon:
This short summary of the MM Purple Ribbon (Carma ID: 2521 - Group ID: 9/037) - 5 Pack printer ribbon data-sheet is auto-generated and uses the product title and the first six key specs.

MM Purple Ribbon (Carma ID: 2521 - Group ID: 9/037) - 5 Pack, Purple, Purple, 4 mm, 1.6 m, 50 g

Long summary description MM Purple Ribbon (Carma ID: 2521 - Group ID: 9/037) - 5 Pack printer ribbon:
This is an auto-generated long summary of MM Purple Ribbon (Carma ID: 2521 - Group ID: 9/037) - 5 Pack printer ribbon based on the first three specs of the first five spec groups.

MM Purple Ribbon (Carma ID: 2521 - Group ID: 9/037) - 5 Pack. Printing colours: Purple, Product colour: Purple. Ribbon width: 4 mm, Ribbon length: 1.6 m. Package weight: 50 g

Performance
Colour
Yes
Printing colours
Purple
Product colour
Purple
Weight & dimensions
Ribbon width
4 mm
Ribbon length
1.6 m
Packaging data
Package weight
50 g
Brand Image Product code Product Stock Price from
MM Purple Ribbon (Carma ID: 2521 - Group ID: 9/037) printer ribbon MM Purple Ribbon (Carma ID: 2521 - Group ID: 9/037) printer ribbon
(show image)
F1034DK-1 Purple Ribbon (Carma ID: 2521 - Group ID: 9/037) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Ribbon (Carma ID: 2521 - Group ID: 9/037) - 5 Pack printer ribbon MM Black Ribbon (Carma ID: 2521 - Group ID: 9/037) - 5 Pack printer ribbon
(show image)
F1017DK Black Ribbon (Carma ID: 2521 - Group ID: 9/037) - 5 Pack 0.00
(excl. VAT)
0 (incl. VAT)