location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Black Laser Toner - HP 80X (CF280X) - For HP LaserJet Pro toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Laser Toner - HP 80X (CF280X) - For HP LaserJet Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15192DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598017599
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Black Laser Toner - HP 80X (CF280X) - For HP LaserJet Pro toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Black
  • - Laser printing
  • - 1 pc(s)
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Black Laser Toner - HP 80X (CF280X) - For HP LaserJet Pro toner cartridge 1 pc(s) :
The long product name of MM Black Laser Toner - HP 80X (CF280X) - For HP LaserJet Pro toner cartridge 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies 15192DK - HP 80x (CF280X) - Black Laser Toner for HP LaserJet Pro 400
More>>>
MM Black Laser Toner - HP 80X (CF280X) - For HP LaserJet Pro toner cartridge 1 pc(s):
The official description of MM Black Laser Toner - HP 80X (CF280X) - For HP LaserJet Pro toner cartridge 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Lasertoner Recycled
MM Print Supplies is a Danish brand of recycled printer supplies for laser and inkjet printers.
MM Print Supplies is recycling original laser cartridges into new products giving you the best from both worlds - low costs and high quality printing.

Quality
MM Print Supplies Lasertoner Recycled are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities. All production processes are of the highest quality as well as environmentally friendly. To ensure prefect printing quality new essential components as opc unit, pcr, viper blade, doctor blade are installed. All parts are produced to meet or exceed original quality.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM Black Laser Toner - HP 80X (CF280X) - For HP LaserJet Pro toner cartridge 1 pc(s):
This short summary of the MM Black Laser Toner - HP 80X (CF280X) - For HP LaserJet Pro toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

MM Black Laser Toner - HP 80X (CF280X) - For HP LaserJet Pro, Black, 1 pc(s)

Long summary description MM Black Laser Toner - HP 80X (CF280X) - For HP LaserJet Pro toner cartridge 1 pc(s):
This is an auto-generated long summary of MM Black Laser Toner - HP 80X (CF280X) - For HP LaserJet Pro toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

MM Black Laser Toner - HP 80X (CF280X) - For HP LaserJet Pro. Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Approximate page yield (black, ISO/IEC 19798)
6800 pages
Printing colours *
Black
Brand compatibility *
HP
Cartridge return & recycling
Yes
Approximate page yield (A4, black & white, ISO/IEC 19752)
6800 pages
Product colour
Black
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Package type
Box
Other features
Colour
No
Print technology
Laser printing
Brand Image Product code Product Stock Price from
HP 80X 2-pack High Yield Black Original LaserJet Toner Cartridges HP 80X 2-pack High Yield Black Original LaserJet Toner Cartridges
(show image)
CF280XD 80X 2-pack High Yield Black Original LaserJet Toner Cartridges 0.00
(excl. VAT)
0 (incl. VAT)
MM 15201UK toner cartridge 1 pc(s) Black MM 15201UK toner cartridge 1 pc(s) Black
(show image)
15201UK 15201UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 80A (CF280A) - For HP LaserJet Pro toner cartridge 1 pc(s) MM Black Laser Toner - HP 80A (CF280A) - For HP LaserJet Pro toner cartridge 1 pc(s)
(show image)
15201DK Black Laser Toner - HP 80A (CF280A) - For HP LaserJet Pro 0.00
(excl. VAT)
0 (incl. VAT)
HP 80X High Yield Black Original LaserJet Toner Cartridge HP 80X High Yield Black Original LaserJet Toner Cartridge
(show image)
CF280X 80X High Yield Black Original LaserJet Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)