Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Minute Man EDBP72EXL 8.5Ah 12V UPS battery

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Minute Man
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EDBP72EXL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EDBP72EXL
Category
A UPS battery is an \'Uninterruptible power supply\', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Minute Man: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3862
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 11 Oct 2017 17:05:02
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name Minute Man EDBP72EXL 8.5Ah 12V UPS battery :
The short editorial description of Minute Man EDBP72EXL 8.5Ah 12V UPS battery

1836VAh, 12V, 8.5AH, 3U
More>>>
Short summary description Minute Man EDBP72EXL 8.5Ah 12V UPS battery:
This short summary of the Minute Man EDBP72EXL 8.5Ah 12V UPS battery data-sheet is auto-generated and uses the product title and the first six key specs.
Minute Man EDBP72EXL, 1836 VAh, 8.5 Ah, 12 V, Black, 58 kg, 678.2 mm
Long summary description Minute Man EDBP72EXL 8.5Ah 12V UPS battery :

Minute Man EDBP72EXL. Battery capacity: 1836 VAh, Battery capacity: 8.5 Ah, Battery voltage: 12 V. Colour of product: Black. Weight: 58 kg, Width: 678.2 mm, Height: 132 mm

This is an auto-generated long summary of Minute Man EDBP72EXL 8.5Ah 12V UPS battery based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.