location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft Xbox 360 320GB Limited Edition Halo Wi-Fi Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xbox 360 320GB Limited Edition Halo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S4K-00066
Category:
Also known as a video game console, this is a device that outputs a video signal to display a video game e.g Xbox, PS4. The term game console is used to distinguish a machine designed for consumers to use for playing video games on a separate television.
Game Consoles Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 00:38:41
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Microsoft Xbox 360 320GB Limited Edition Halo Wi-Fi Grey:
This short summary of the Microsoft Xbox 360 320GB Limited Edition Halo Wi-Fi Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft Xbox 360 320GB Limited Edition Halo, Xbox 360, Grey, HDD, 320 GB, 135 W, 1 W

Long summary description Microsoft Xbox 360 320GB Limited Edition Halo Wi-Fi Grey:
This is an auto-generated long summary of Microsoft Xbox 360 320GB Limited Edition Halo Wi-Fi Grey based on the first three specs of the first five spec groups.

Microsoft Xbox 360 320GB Limited Edition Halo. Platform: Xbox 360, Product colour: Grey. Storage media: HDD, Internal storage capacity: 320 GB. Power consumption (typical): 135 W, Power consumption (standby): 1 W. Width: 75 mm, Depth: 264 mm, Height: 270 mm

Source Testseek summary Average rating
Reviews
Updated:
2013-06-27 04:52:05
Uk has collected 1 expert review for Microsoft Xbox 360 320GB Limited Edition Halo Wi-Fi Grey and the rating is 85 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
85%