Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Client Access License (CAL)
- - 64-bit computing
- - Minimum storage drive space: 32 GB
- - Minimum RAM: 0.5 GB
- - Minimum processor speed: 1.4 GHz
Long product name Microsoft Windows Server 2012, Sngl, OLP-NL, UCAL Client Access License (CAL)
:
Windows Server 2012, Single, Open License Program-No Level, User CAL
The long product name of Microsoft Windows Server 2012, Sngl, OLP-NL, UCAL Client Access License (CAL). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Windows Server 2012, Single, Open License Program-No Level, User CAL
More>>>
Short summary description Microsoft Windows Server 2012, Sngl, OLP-NL, UCAL Client Access License (CAL):
This short summary of the Microsoft Windows Server 2012, Sngl, OLP-NL, UCAL Client Access License (CAL) data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Windows Server 2012, Sngl, OLP-NL, UCAL, Client Access License (CAL), 32 GB, 0.5 GB, 1.4 GHz, PC, DVD-ROM VGA 800x600
Long summary description Microsoft Windows Server 2012, Sngl, OLP-NL, UCAL Client Access License (CAL):
This is an auto-generated long summary of Microsoft Windows Server 2012, Sngl, OLP-NL, UCAL Client Access License (CAL) based on the first three specs of the first five spec groups.
Microsoft Windows Server 2012, Sngl, OLP-NL, UCAL. License type: Client Access License (CAL). Minimum storage drive space: 32 GB, Minimum RAM: 0.5 GB, Minimum processor speed: 1.4 GHz. Platform: PC, Minimum system requirements: DVD-ROM VGA 800x600, Compatible operating systems: Windows Server 2008 Standard SP2 Windows Server 2008 Enterprise SP2 Windows Server 2008 Datacenter...