Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Database
- - License type: Academic
- - Software version: 2008
- - Minimum RAM: 512 MB
Warranty:
Long product name Microsoft Windows Server for Windows Essential Business Server 2008, Sngl, OLP-NL, 5Clts, AE Database Academic
:
Windows Server for Windows Essential Business Server 2008, Single, Open License Program-No Level, 5 Clients, Academic
The long product name of Microsoft Windows Server for Windows Essential Business Server 2008, Sngl, OLP-NL, 5Clts, AE Database Academic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Windows Server for Windows Essential Business Server 2008, Single, Open License Program-No Level, 5 Clients, Academic
More>>>
Short summary description Microsoft Windows Server for Windows Essential Business Server 2008, Sngl, OLP-NL, 5Clts, AE Database Academic:
This short summary of the Microsoft Windows Server for Windows Essential Business Server 2008, Sngl, OLP-NL, 5Clts, AE Database Academic data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Windows Server for Windows Essential Business Server 2008, Sngl, OLP-NL, 5Clts, AE, Database, Academic, 45000 MB, Server, 512 MB, 2.5 GHz
Long summary description Microsoft Windows Server for Windows Essential Business Server 2008, Sngl, OLP-NL, 5Clts, AE Database Academic:
This is an auto-generated long summary of Microsoft Windows Server for Windows Essential Business Server 2008, Sngl, OLP-NL, 5Clts, AE Database Academic based on the first three specs of the first five spec groups.
Microsoft Windows Server for Windows Essential Business Server 2008, Sngl, OLP-NL, 5Clts, AE. Type: Database, License type: Academic. Minimum storage drive space: 45000 MB, Platform: Server, Minimum RAM: 512 MB