Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Black Calls/Music Head-band Headset
- - Wired USB connectivity
- - Circumaural
- - Microphone type: Boom
More>>>
Short summary description Microsoft LifeChat LX-3000 Headset Wired Head-band Calls/Music Black:
This short summary of the Microsoft LifeChat LX-3000 Headset Wired Head-band Calls/Music Black data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft LifeChat LX-3000, Wired, Calls/Music, 236 g, Headset, Black
Long summary description Microsoft LifeChat LX-3000 Headset Wired Head-band Calls/Music Black:
This is an auto-generated long summary of Microsoft LifeChat LX-3000 Headset Wired Head-band Calls/Music Black based on the first three specs of the first five spec groups.
Microsoft LifeChat LX-3000. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music, Cable length: 1.8 m. Weight: 236 g. Product colour: Black