location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft Wireless Mobile 3500 mouse Office Ambidextrous RF Wireless BlueTrack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Mobile Mouse 3500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GMF-00276 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885370412031 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:47:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microsoft Wireless Mobile 3500 mouse Office Ambidextrous RF Wireless BlueTrack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office BlueTrack Pink
  • - Ambidextrous RF Wireless 5 m
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
  • - 1 AA Alkaline
Warranty: 3 year
Long product name Microsoft Wireless Mobile 3500 mouse Office Ambidextrous RF Wireless BlueTrack :
The long product name of Microsoft Wireless Mobile 3500 mouse Office Ambidextrous RF Wireless BlueTrack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Mobile Mouse 3500, BlueTrack, USB
More>>>
Short summary description Microsoft Wireless Mobile 3500 mouse Office Ambidextrous RF Wireless BlueTrack:
This short summary of the Microsoft Wireless Mobile 3500 mouse Office Ambidextrous RF Wireless BlueTrack data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft Wireless Mobile Mouse 3500, Ambidextrous, BlueTrack, RF Wireless, Pink

Long summary description Microsoft Wireless Mobile 3500 mouse Office Ambidextrous RF Wireless BlueTrack:
This is an auto-generated long summary of Microsoft Wireless Mobile 3500 mouse Office Ambidextrous RF Wireless BlueTrack based on the first three specs of the first five spec groups.

Microsoft Wireless Mobile Mouse 3500. Form factor: Ambidextrous. Movement detection technology: BlueTrack, Device interface: RF Wireless, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Pink

Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 08:13:05
Uk has collected 15 expert reviews for Microsoft Wireless Mobile 3500 mouse Office Ambidextrous RF Wireless BlueTrack and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
the-gadgeteer.com
Updated:
2013-02-14 08:13:05
You’re probably saying “do we really need another mouse?”. These were my sentiments before I received the Microsoft Wireless Mobile Mouse 3500 (it is a mouthful). The device does have a hook that makes it a reasonable investment. I spend a lot of ti...
Good Low price, easy install, receiver size...
Bad None that I can think of...
0%
i4u.com
Updated:
2013-02-14 08:13:05
Yesterday I looked at the Microsoft Comfort Mouse 4500, which was the first wired mouse to use the BlueTrack sensor from Microsoft. Today I am looking at another new mouse from Microsoft called the Wireless Mobile Mouse 3500. The Wireless Mobile Mouse...
Good Very accurate, Good tracking, Tiny nano transceiver...
Bad Might be too small for big hands...
Bottom line The Wireless Mobile Mouse 3500 from Microsoft is a good mouse for laptop users on the go. The little mouse is priced well and works great for most users. blog comments powered by Disqus...
85%
computershopper.com
Updated:
2013-02-14 08:13:05
Article Tools: | Print Related News Stories...
0%
Country Distributor
Polska 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)