Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Microsoft WMM 3500 Zansky LE RF Wireless BlueTrack Ambidextrous mice

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WMM 3500 Zansky LE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GMF-00258
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.\
\
- Bluetooth is another modern (wireless) connection method.
mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9419
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 20 Oct 2017 00:03:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Microsoft WMM 3500 Zansky LE RF Wireless BlueTrack Ambidextrous mice :
The short editorial description of Microsoft WMM 3500 Zansky LE RF Wireless BlueTrack Ambidextrous mice

Wireless Mobile Mouse 3500 Jansky Artist Limited Edition
More>>>
Short summary description Microsoft WMM 3500 Zansky LE RF Wireless BlueTrack Ambidextrous mice:
This short summary of the Microsoft WMM 3500 Zansky LE RF Wireless BlueTrack Ambidextrous mice data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft WMM 3500 Zansky LE, RF Wireless, Office, Wheel, BlueTrack, Notebook, Ambidextrous
Long summary description Microsoft WMM 3500 Zansky LE RF Wireless BlueTrack Ambidextrous mice :

Microsoft WMM 3500 Zansky LE. Device interface: RF Wireless, Purpose: Office, Scroll type: Wheel. Form factor: Ambidextrous, Wireless receiver interface: USB, Receiver type: Nano. Wireless range: 10 m. Power source: Batteries, Battery technology: Alkaline, Battery type: AA. Width: 57.1 mm, Depth: 95.4 mm

This is an auto-generated long summary of Microsoft WMM 3500 Zansky LE RF Wireless BlueTrack Ambidextrous mice based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-10-18
Testseek has collected 4 expert reviews for Microsoft WMM 3500 Zansky LE and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
70%