location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft Wireless Comfort Desktop 5000 keyboard Mouse included Office RF Wireless QWERTY English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Comfort Desktop 5000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSD-00019
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882224840842 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 248037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microsoft Wireless Comfort Desktop 5000 keyboard Mouse included Office RF Wireless QWERTY English Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - RF Wireless
  • - QWERTY English
  • - Full-size (100%)
  • - Windows keys
  • - Mouse included
  • - Black
Long product name Microsoft Wireless Comfort Desktop 5000 keyboard Mouse included Office RF Wireless QWERTY English Black :
The long product name of Microsoft Wireless Comfort Desktop 5000 keyboard Mouse included Office RF Wireless QWERTY English Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Comfort Desktop 5000, RF, USB
More>>>
Short summary description Microsoft Wireless Comfort Desktop 5000 keyboard Mouse included Office RF Wireless QWERTY English Black:
This short summary of the Microsoft Wireless Comfort Desktop 5000 keyboard Mouse included Office RF Wireless QWERTY English Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft Wireless Comfort Desktop 5000, Full-size (100%), Wireless, RF Wireless, QWERTY, Black, Mouse included

Long summary description Microsoft Wireless Comfort Desktop 5000 keyboard Mouse included Office RF Wireless QWERTY English Black:
This is an auto-generated long summary of Microsoft Wireless Comfort Desktop 5000 keyboard Mouse included Office RF Wireless QWERTY English Black based on the first three specs of the first five spec groups.

Microsoft Wireless Comfort Desktop 5000. Keyboard form factor: Full-size (100%). Keyboard style: Curved. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY. Wrist rest. Recommended usage: Office. Product colour: Black. Mouse included

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 00:05:21
Uk has collected 39 expert reviews for Microsoft Wireless Comfort Desktop 5000 keyboard Mouse included Office RF Wireless QWERTY English Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-02 00:03:37
Product Code: CSD-00006 The Microsoft Wireless Comfort Desktop 5000 is a wire-free keyboard and mouse set designed with user comfort in mind. The Microsoft Wireless Comfort Desktop 5000 keyboard and mouse both look smart and have a reassuring level o...
Bottom line Available for around £40 now (Microsoft’s estimated retail price is £60), this wireless keyboard and mouse set is good value and a high-quality offering. The Microsoft Wireless Comfort Desktop 5000 keyboard is well-made, comfortable to type on and att...
80%
digitalversus.com
Updated:
2011-08-02 00:03:50
Mouse The kit includes the Wireless Mouse 5000, which is useable by left- and right-handers alike. Its tall, curvy shape make it easy to hold. That makes it perfect for office work, but some other mice are better suited to detailed graphics editing an...
Good Quiet typing: keys don't rattle, Comfortable mouse can be used with both hands, Shortuct keys, Macros can be configured...
Bad Wrist rest is too hard, Large keyboard, Mouse isn't up to gaming...
80%
v3.co.uk
Updated:
2011-08-02 00:03:54
Every computer user needs a comfortable keyboard and mouse, and it’s often cheaper and simpler to buy the two together in a set.The Comfort Desktop 5000 pack from Microsoft includes a keyboard from the company’s Comfort Curve range and a matching mouse...
80%
computeractive.co.uk
Updated:
2011-08-02 00:04:05
Every computer user needs a comfortable keyboard and mouse, and it’s often cheaper and simpler to buy the two together in a set.The Comfort Desktop 5000 pack from Microsoft includes a keyboard from the company’s Comfort Curve range and a matching mouse...
80%
webuser.co.uk
Updated:
2011-08-02 00:04:08
The Microsoft Wireless Comfort Desktop 5000 isn't the most expensive keyboard- and-mouse combo we tested, but it has a classy feel about it. The keyboard has an integrated rubberised wrist rest and is curved for typing comfort. The mouse is surprisingl...
100%
expertreviews.co.uk
Updated:
2011-08-02 00:04:19
If you do most of your typing without looking at your keyboard, then this is an excellent replacement for the default Apple bundle. It's quiet, comfortable and looks great. We didn't like the mouse due to its simple, uncontoured shape. However, this is a personal choice and it may well suit...
80%
gadgetspeak.com
Updated:
2011-08-02 00:04:26
Like fish & chips, bread & butter or UK Bank Holidays and their associated rain and traffic jams, the keyboard and mouse go together hand-in-hand...
76%
pocket-lint.com
Updated:
2011-08-02 00:05:18
The Wireless Comfort Desktop 5000 is the first Windows 7 compatible desktop solution from Microsoft to feature the new “Taskbar Favourites” buttons along the top of the keyboard. Building on the now standard "Windows key", the result promises to give y...
Good Plenty of quick keys to get you shortcutitng around the new OS, ergonomic design, mouse included in the price...
Bad Wristpad feels wierd, mouse feels cheap, pricey...
Bottom line If youve already signed up to Windows 7 and are in the market for a new keyboard this is one to check out...
80%
techworld.com
Updated:
2011-08-02 00:03:33
The Microsoft Wireless Comfort Desktop 5000 is a wire-free keyboard and mouse set designed with user comfort in mind.The Microsoft Wireless Comfort Desktop 5000 keyboard and mouse both look smart and have a reassuring level of build quality. Both comp...
Bottom line Available for around £40 now (Microsoft’s estimated retail price is £60), this wireless keyboard and mouse set is good value and a high-quality offering. The Microsoft Wireless Comfort Desktop 5000 keyboard is well made, comfortable to type on and att...
0%
maximumcpu.net
Updated:
2011-08-02 00:03:44
A keyboard and mouse are often times one of the most overlooked components of any computer system, yet they may very well be one of the most important components. After all, almost all interaction with any computer seems to be with a keyboard and mous...
Good Keyboard is comfortable to use, User can choose between having the keyboard raised in the front or rear, Ambidextrous mouse...
Bad No “Lock” indicator lights, Enhanced FKeys and other programmable buttons require installation of software, Mouse is not comfortable to use, Mouse gets horrible battery life, Find More Reviews @ TestFreaks...
Bottom line I have mixed opinions about the Microsoft Comfort Desktop 5000. On one hand, I really like the keyboard. It is comfortable to use and in my opinion, when raised in the front has a very natural feel to it. However, this can vary based on user prefere...
0%
tomsguide.com
Updated:
2011-08-02 00:04:33
Part 2: Keyboards, mice, and everything nice in between to help save your body from the pain associated with bad postures and designs. Our article from earlier this week about the causes of technology-related pain should've convinced most of us that no...
0%
pcmag.com
Updated:
2011-08-02 00:04:47
There are certainly keyboards geared towards every type of user: Gamers love those with tons of programmable hot keys like the Logitech G15 or Merc Stealth gaming keyboards and Apple users swear by their Mighty Mouse. The Microsoft Wireless Comfort...
Good Slim. Ergonomic. BlueTrack technology. Offers Windows 7 functionality.
Bad Not exactly plug and play.
Bottom line If youre looking for a comfortable everyday keyboard-and-mouse combo for a new Windows 7 PC, check out the Microsoft Wireless Comfort Desktop 5000...
80%
hardwarecentral.com
Updated:
2011-08-02 00:04:51
If youre a fan of Flip 3D, youll like s new cordless keyboard-and-mouse combo. The keyboard has a dedicated key -- to the right of the space bar, between Alt and the context-menu key -- that summons Windows shuffle-stack of active application scre...
80%
about.com
Updated:
2011-08-02 00:05:21
The Microsoft Wireless Comfort Desktop 5000 is a keyboard and mouse combo that puts some of Microsoft’s best technology to work, namely BlueTrack and Quiet Touch keys. It has an ergonomic wave-shaped design that is both subtle and easy to adjust to, an...
80%
toptenreviews.com
Updated:
2011-09-16 18:15:26
Microsoft is a strong competitor in the wireless keyboard and mouse market and has another fantastic combo set in the Microsoft Wireless Comfort Desktop 5000 Keyboard and Mouse Set. As its name implies, this keyboard and mouse are very ergonomically de...
Good Microsoft’s BlueTrack technology means the mouse will work on more surfaces...
Bad A battery level indicator is absent from both the keyboard and the mouse.
Bottom line We wish this wireless keyboard and mouse combo had battery conservation built in...
88%
Digitaltrends.com
Updated:
2013-09-05 06:45:08
Currently celebrating its 30th anniversary, Microsoft's hardware division has a wealth of experience to draw from when it comes to designing keyboards, mice, and other peripherals. There's ample evidence of that design experience in the Wireless Comfort D...
Good Very good tactile feedback, Comfortable, Lots of programmable buttons...
Bad Oversized USB dongle, Too-small Function keys, No index option for mouse scroll wheel...
Bottom line The Wireless Comfort 5000 Desktop largely lives up to its promise. The keyboard and mouse are very comfortable to use, and the keyboard provides plenty of one-touch functions for managing your applications. It's not equipped with informative LEDs, nor d...
75%
Country Distributor
Polska 1 distributor(s)