X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Value Pack 2.0 FR 1pk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA9-00021
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:08:33
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6862
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
  Leaflet(0.2MB)  
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3 years
Long product name Microsoft Black Value Pack 2.0 FR 1pk:
The short editorial description of Microsoft Black Value Pack 2.0 FR 1pk
Black Value Pack 2.0 PS/2 /USB FR 1pk
Short summary description Microsoft Black Value Pack 2.0 FR 1pk:
This short summary of the Microsoft Black Value Pack 2.0 FR 1pk data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Black Value Pack 2.0 FR 1pk, USB+PS/2, QWERTY, 498 x 257 x 65 mm, CD USB/PS2, Windows 2000, XPP, HE, TE, MCE Mac OS X v. 10.1-10.3.X (OS X v. 10.0)
Long summary description Microsoft Black Value Pack 2.0 FR 1pk:
This is an auto-generated long summary of Microsoft Black Value Pack 2.0 FR 1pk based on the first three specs of the first five spec groups.
Microsoft Black Value Pack 2.0 FR 1pk. Device interface: USB+PS/2, Keyboard layout: QWERTY. Cable length: 2 m. Processor frequency: 233 MHz, Minimum RAM: 128 MB, Minimum hard disk space: 60 MB. Keyboard dimensions (WxDxH): 498 x 257 x 65 mm, Keyboard weight: 657 g. Minimum system requirements: CD USB/PS2, Compatible operating systems: Windows 2000, XPP, HE, TE, MCE Mac OS X v. 10.1-10.3.X (OS X v. 10.0)
Microsoft Black Value Pack 2.0 FR 1pk Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.