Long product name Microsoft Xbox One 500GB + Quantum Break Wi-Fi Black
:
Xbox One Special Edition Quantum Break Bundle (500GB)
The long product name of Microsoft Xbox One 500GB + Quantum Break Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Xbox One Special Edition Quantum Break Bundle (500GB)
More>>>
Short summary description Microsoft Xbox One 500GB + Quantum Break Wi-Fi Black:
This short summary of the Microsoft Xbox One 500GB + Quantum Break Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Xbox One 500GB + Quantum Break, Xbox One, Black, 8192 MB, DDR3, AMD Jaguar, AMD Radeon
Long summary description Microsoft Xbox One 500GB + Quantum Break Wi-Fi Black:
This is an auto-generated long summary of Microsoft Xbox One 500GB + Quantum Break Wi-Fi Black based on the first three specs of the first five spec groups.
Microsoft Xbox One 500GB + Quantum Break. Platform: Xbox One, Product colour: Black, Internal memory: 8192 MB. Storage media: HDD, Internal storage capacity: 500 GB, Optical drive type: Blu-Ray. Ethernet LAN data rates: 10,100,1000 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Games included: Quantum Break, Cables included: HDMI