location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft Gears of War: Ultimate Edition Xbox One

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gears of War: Ultimate Edition Xbox One
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4V5-00010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885370951592 show
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29006
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2021 17:30:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microsoft Gears of War: Ultimate Edition Xbox One
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Xbox One Game series: Gears of War
  • - Game edition: Ultimate Game genre: Action
  • - Release date (DD/MM/YYYY): 25/08/2015
  • - ESRB rating: M (Mature) PEGI rating: 18
Long product name Microsoft Gears of War: Ultimate Edition Xbox One :
The long product name of Microsoft Gears of War: Ultimate Edition Xbox One. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gears of War: Ultimate Edition, Xbox One
More>>>
Short summary description Microsoft Gears of War: Ultimate Edition Xbox One:
This short summary of the Microsoft Gears of War: Ultimate Edition Xbox One data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft Gears of War: Ultimate Edition Xbox One, Xbox One, Multiplayer mode, M (Mature)

Long summary description Microsoft Gears of War: Ultimate Edition Xbox One:
This is an auto-generated long summary of Microsoft Gears of War: Ultimate Edition Xbox One based on the first three specs of the first five spec groups.

Microsoft Gears of War: Ultimate Edition Xbox One. Game edition: Ultimate, Platform: Xbox One, Multiplayer mode, ESRB rating: M (Mature), PEGI rating: 18, Release date (DD/MM/YYYY): 25/08/2015

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 17:22:43
Uk has collected 16 expert reviews for Microsoft Gears of War: Ultimate Edition Xbox One and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
stuff.tv
Updated:
2020-01-01 17:22:43
We're still a year out from the release of Gears of War 4 , so rather than let three whole years pass without a new release in the enormously popular shooter series, Microsoft has pumped out a remastered edition of the original smash.It's 2006 all over ag...
Good Remastered campaign, Multiplayer is a blast, More content coming...
Bad Campaign feels a bit routine now, Disconnect between SP/MP modes, Not a full series remaster...
Bottom line Gears of War: Ultimate Edition No, Ultimate Edition isn't a huge step forward for the franchise, but it's not designed to be. Instead, it's a nicely optimised return trip through the series' iconic origins, refreshed and priced well enough to justify the...
80%
wccftech.com
Updated:
2020-01-01 17:22:43
After having reviewed Tearaway Unfolded , I felt that I needed to play something more ‘manly'. Don't get me wrong – as you can read in the review, Unfolded is a great experience. Now and then, though, you just need something with more testosterone. When I...
84%
technobuffalo.com
Updated:
2020-01-01 17:22:43
I distinctly remember the first night I played Gears of War. My roommate and I snagged it and a second controller for my Xbox 360 on its release date. We got back to our apartment, and we blazed through the campaign in one sitting.Then we went back throug...
0%
Gamingnexus.com
Updated:
2020-01-01 17:22:43
This is a review in progress and only covers the single player campaign and offline features at the moment. The review will be updated with multiplayer and online co-op impressions after the game is released...)The original Gears of War, in my opinion, i...
90%
Country Distributor
United Kingdom 1 distributor(s)