location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft Kinect Nat Geo TV, Xbox 360

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kinect Nat Geo TV, Xbox 360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2SG-00001
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:54:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microsoft Kinect Nat Geo TV, Xbox 360
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Xbox 360
  • - Game genre: Life simulation
  • - Developer: Relentless Software Release date (DD/MM/YYYY): 18/09/2012
  • - ESRB rating: E10+ (Everyone 10+) PEGI rating: 7
Long product name Microsoft Kinect Nat Geo TV, Xbox 360 :
The long product name of Microsoft Kinect Nat Geo TV, Xbox 360. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kinect Nat Geo TV, Xbox 360
More>>>
Short summary description Microsoft Kinect Nat Geo TV, Xbox 360:
This short summary of the Microsoft Kinect Nat Geo TV, Xbox 360 data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft Kinect Nat Geo TV, Xbox 360, Xbox 360, Multiplayer mode, E10+ (Everyone 10+)

Long summary description Microsoft Kinect Nat Geo TV, Xbox 360:
This is an auto-generated long summary of Microsoft Kinect Nat Geo TV, Xbox 360 based on the first three specs of the first five spec groups.

Microsoft Kinect Nat Geo TV, Xbox 360. Platform: Xbox 360, Multiplayer mode, ESRB rating: E10+ (Everyone 10+), PEGI rating: 7, Developer: Relentless Software, Release date (DD/MM/YYYY): 18/09/2012

Source Testseek summary Average rating
Reviews
Updated:
2016-02-21 11:29:58
Uk has collected 3 expert reviews for Microsoft Kinect Nat Geo TV, Xbox 360 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
netguide.co.nz
Updated:
2016-02-21 11:29:58
Parents, for once you actually want your children to go wild.Kinect TV's Nat Geo, America the Wild will take you and your children on an educational adventure as you learn all about American animals in the wild.In each episode your host Casey Anderson wil...
70%
newgamenetwork.com
Updated:
2016-02-21 11:29:58
With Microsoft always looking to expand on what the Xbox 360 offers, from TV Streaming services to movies and of course gaming, it was only a matter of time before a title was released that tried to take advantage of both these mediums. Enter the new Play...
Bottom line Mostly fun and also educational, any kid who likes animals will have a good time with Kinect Nat Geo TV...
76%
gamezone.com
Updated:
2016-11-16 14:54:40
The Kinect has been many things since its release. We've seen our share fair share of every type of game, from a good dancing game to a bad tank simulator. Now, with the release of Kinect Nat Geo TV, Kinect can proudly say that it is an intuitive and imme...
80%